EN
  • EN
  • DE

LMC6035IMQ1

Part No LMC6035IMQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMC6035/LMC6035-Q1/LMC6036 Low Power 2.7V Single Supply CMOS Operational
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 1.5 V/μs
GBP - Gain Bandwidth Product 1.4MHz
Current - Input Bias 0.02pA
Voltage - Input Offset 500μV
Operating Supply Current 650μA
Output Current per Channel 8mA
Dual Supply Voltage (±) 2 V ~ 15.5 V, ±1 V ~ 7.75 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1201133-LMC6035IMQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMC6035-Q1
Introduction Date April 26, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMC6035IMQ1 CAD Model

Description

Product Overview: LMC6035IMQ1 from Texas Instruments

The LMC6035IMQ1 is a high-quality operational amplifier (op-amp) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This component is part of TI's extensive range of analog ICs, specifically designed to meet the rigorous demands of advanced electronic applications.

The LMC6035IMQ1 offers a unique combination of features that make it an excellent choice for a wide array of applications, including sensor interfaces, portable devices, and other circuits requiring high-precision signal amplification. With its low input offset voltage and high input impedance, the LMC6035IMQ1 ensures accurate signal processing, making it ideal for applications that require precise measurements and stable performance over time and temperature variations.

Key Features:

  • Low Input Offset Voltage: The LMC6035IMQ1 boasts a low input offset voltage, which minimizes errors in signal amplification and ensures high accuracy in analog circuits.
  • High Input Impedance: Its high input impedance prevents signal source loading, thereby preserving signal integrity across a wide range of operating conditions.
  • Single-Supply Operation: Designed for single-supply operation, this op-amp can function effectively at low voltage levels, which is advantageous for battery-powered devices.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for portable and battery-operated applications where power efficiency is critical.
  • Rail-to-Rail Output: The LMC6035IMQ1 can swing its output voltage to the supply rails, maximizing the dynamic range in single-supply operations.
  • Robust Industrial Design: It is characterized for operation from -40°C to +85°C, ensuring reliable performance in a wide range of industrial environments.

With its robust packaging and proven reliability, the LMC6035IMQ1 from Texas Instruments is a versatile solution for engineers looking to enhance the performance of their electronic designs. Whether it's for a sensitive medical instrument, an industrial control system, or a consumer electronic device, this op-amp delivers the precision and stability needed to achieve optimal results.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess