EN
  • EN
  • DE

LMC6064

Part No LMC6064
Manufacturer Texas Instruments
Description LMC6064 Precision CMOS Quad Micropower Operational Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1201172-LMC6064
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMC6064 CAD Model

Description

The LMC6064 from Texas Instruments is a high-performance, low-power operational amplifier that is designed to offer a wide range of features suitable for battery-powered and portable applications. This device is a member of the CMOS family and provides rail-to-rail output swing into heavy loads. The LMC6064 is specifically engineered to operate with a single or dual supply voltage, which makes it incredibly versatile for various electronic circuits.

Key Features

  • Rail-to-Rail Output: The LMC6064 can swing its output voltage from the lowest supply rail to the highest, maximizing the signal dynamic range in applications with limited supply voltages.
  • Low Power Consumption: With a quiescent current of just 120 µA per amplifier, the LMC6064 is an excellent choice for battery-operated devices, where power efficiency is crucial.
  • Single-Supply Operation: It operates from a single supply voltage ranging from 4.5V to 15.5V or a dual supply of ±2.25V to ±7.75V, providing flexibility in various circuit designs.
  • Ultra-Low Input Current: The input bias current is as low as 20 fA, which makes it ideal for applications requiring high-impedance buffering.
  • High Gain Bandwidth Product: With a gain bandwidth product of 1.5 MHz, the LMC6064 can handle a wide range of frequencies for both audio and data signal processing.

Applications

The LMC6064 is suitable for a broad spectrum of applications, including:

  • Sensor Amplifiers
  • Portable and Compact Instrumentation
  • Active Filters
  • Medical Instrumentation
  • Test Equipment
  • Audio Applications

With its combination of low power consumption, rail-to-rail output, and wide supply voltage range, the LMC6064 from Texas Instruments stands out as a versatile choice for designers in need of a reliable operational amplifier for their next project.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5480 $54.1800
80+ $1.2702 $101.6160
125+ $1.2305 $153.8125
170+ $1.1908 $202.4360
220+ $1.1511 $253.2420
295+ $1.0320 $304.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess