EN
  • EN
  • DE

LMV339MT

Part No LMV339MT
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY QUAD LOW V 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Use For General
Number of Elements 4
Output Type CMOS, Open-Collector, TTL
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Voltage - Input Offset (Maximum) 7mV at 5V
Current - Input Bias (Maximum) 0.25μA at 5V
Current - Output 84mA at 5V
Current - Quiescent (Maximum) 300μA
Propagation Delay (Maximum) 600ns
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-TSSOP
Mounting Style SMD
Supplier Device Package 14-TSSOP
Family Part Number LMV339
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1202093-LMV339MT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV339MT CAD Model

Description

Product Overview: LMV339MT from Texas Instruments

The LMV339MT is a high-performance, low-voltage quad comparator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is tailored for applications that require multiple comparators in a single package, optimizing space and improving system integration. The LMV339MT is well-suited for a variety of applications including industrial, automotive, consumer electronics, and portable devices.

Key Features

  • Low Voltage Operation: The LMV339MT operates at a supply voltage range of 2.7V to 5.5V, making it ideal for battery-powered and low-voltage systems.
  • Low Power Consumption: With its low power design, the device consumes minimal power, thereby extending battery life in portable applications.
  • Quad Comparator Configuration: This device includes four independent voltage comparators in a single package, which saves space and simplifies design compared to using multiple single or dual comparator chips.
  • Rail-to-Rail Input: The comparators feature rail-to-rail input capability, allowing for a wide input voltage range that extends to both power supply rails.
  • Fast Response Time: The LMV339MT offers a quick response time, which is crucial for high-speed signal processing applications.

Applications

The versatile nature of the LMV339MT makes it an excellent choice for various applications, some of which include:

  • Limit comparators
  • Window comparators
  • Battery chargers
  • Delay elements
  • Voltage monitoring
  • Level shifting
  • Signal conditioning

Package and Reliability

The LMV339MT is offered in a compact, surface-mount TSSOP-14 package, which is conducive to automated assembly processes and is space-efficient for high-density circuit boards. TI's commitment to quality ensures that this device meets stringent reliability standards, providing consistent performance across a range of environmental conditions.

In conclusion, the LMV339MT from Texas Instruments stands out as a practical solution for designers seeking a reliable, low-power, and space-efficient quad comparator. Its broad supply voltage range, low power consumption, and compact form factor make it a versatile choice for a wide array of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5102 $52.8570
85+ $1.2392 $105.3320
125+ $1.2005 $150.0625
175+ $1.1617 $203.2975
225+ $1.1230 $252.6750
300+ $1.0068 $302.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,191 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess