EN
  • EN
  • DE

LMC6484

Part No LMC6484
Manufacturer Texas Instruments
Description LMC6484 CMOS Quad Rail-to-Rail Input and Output Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201214-LMC6484
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Test & Measurement, Signal Processing, Medical, Metering
Ultra Librarian 3D Model Ultra Librarian LMC6484 CAD Model

Description

LMC6484 Ultra-Low Power CMOS Quad Operational Amplifier

The LMC6484 from Texas Instruments is a highly versatile quad operational amplifier designed to meet a wide range of applications. With its ultra-low power consumption and high precision, this op-amp is ideal for battery-powered devices and energy-sensitive applications.

LMC6484 Datasheet

Key Features:

  • Power Efficiency: The LMC6484 features a low supply current of only 100 µA per channel, making it one of the most power-efficient op-amps in the market. This characteristic is crucial for extending battery life in portable devices.
  • Wide Supply Range: It operates from a supply voltage range of 4.5V to 15.5V, accommodating various power requirements and making it suitable for both single and split supply operations.
  • Rail-to-Rail Output: The device delivers a rail-to-rail output swing, providing maximum dynamic range which is especially beneficial in low-voltage applications.
  • High Input Impedance: With an exceptionally high input impedance, the LMC6484 minimizes current draw from the input source, preserving signal integrity and reducing loading effects.
  • Low Input Offset Voltage: It boasts a low input offset voltage, which enhances accuracy in precision applications such as sensor signal conditioning and data acquisition systems.

Applications:

  • Portable and Battery-Powered Devices
  • Sensor Interfaces
  • Data Acquisition Systems
  • Medical Instrumentation
  • Active Filters and Signal Conditioning

The LMC6484 is also characterized by its robust ESD protection, ensuring reliability and longevity even in harsh environments. Its small footprint makes it an excellent choice for space-constrained applications. Whether for industrial, automotive, or consumer electronics, the LMC6484 from Texas Instruments is engineered to deliver high performance with minimal power draw.

For more detailed information, please refer to the LMC6484 datasheet.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess