EN
  • EN
  • DE

LMC6762AIM

Part No LMC6762AIM
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPAR DUAL MICPWR CMOS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type Push-Pull, Rail-to-Rail
Supply Voltage - Operating 2.7 V to 15 V, ±1.35 V to 7.5 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 0.04pA @ 5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 20μA
CMRR, PSRR (Typ) 75dB CMRR, 80dB PSRR
Propagation Delay (Max) 10μs
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 082874-LMC6762AIM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Portable Devices, RF Communications, Medical, Imaging, Video & Vision, Test & Measurement, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian LMC6762AIM CAD Model

Description

The is an advanced product from Texas Instruments, known for its operational amplifiers that blend cost-effectiveness, power efficiency, and precision.

  • Low Power Consumption: Suitable for battery-operated devices.
  • Supply Voltage Range: Single supply voltage 2.7V to 10V and dual supply voltage ±2.5V to ±5V, making it versatile.
  • Temperature Range: Wide temperature range for commercial and industrial use.
  • Input Characteristics: Low input offset voltage and low input bias current for high accuracy.
  • Output Characteristics: Rail-to-rail output swing, providing increased dynamic range.
  • Package: 8-pin SOIC, compact and easy to integrate.
  • ESD Protection: Ensures robustness and longevity.

You May Also Be Interested in

NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
NJR Corporation/NJRC
Need more? Email Us
NJR Corporation/NJRC
Lowest to $7.0051
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9676 $50.4492
42+ $2.4350 $102.2700
64+ $2.3589 $150.9696
88+ $2.2828 $200.8864
114+ $2.2067 $251.5638
152+ $1.9784 $300.7168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess