EN
  • EN
  • DE

LMC6772BIN/NOPB

Part No LMC6772BIN/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Number of Elements 2
Output Type Open Drain
Dual Supply Voltage (±) 2.7 V ~ 15 V, ±1.35 V ~ 7.5 V
Voltage - Input Offset (Maximum) 15mV @ 5V
Current - Input Bias (Maximum) 0.04pA @ 5V
Current - Output (Typ) 30mA
Maximum Quiescent Current 20μA
CMRR, PSRR (Typ) 75dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 10μs
Operating Temperature Range -40°C ~ 85°C
Package 8-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 8-PDIP
Win Source Part Number 1201274-LMC6772BIN/NOPB
Manufacturer Homepage www.ti.com
Family Name LMC6772
Introduction Date September 01, 1995
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMC6772BIN/NOPB CAD Model

Description

The LMC6772BIN/NOPB is a high-performance, dual micropower comparator designed by Texas Instruments, renowned for its precision electronic components. This comparator is specifically engineered to operate with a single or dual supply voltage, making it exceptionally versatile for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Supply Voltage Range: The device can function within a supply voltage range of 2.7V to 15V, accommodating various power environments and ensuring compatibility with both low-voltage and standard systems.
  • Low Power Consumption: With its micropower design, the LMC6772BIN/NOPB consumes minimal power, making it ideal for battery-powered devices and energy-efficient applications.
  • Push-Pull Outputs: The comparator features push-pull outputs that eliminate the need for external pull-up resistors, simplifying design and reducing component count.
  • High Input Impedance: A high input impedance minimizes current draw from the input sources, preserving signal integrity and reducing loading effects.
  • Fast Response Time: Despite its low power consumption, the LMC6772BIN/NOPB provides a quick response time, ensuring reliable and swift operation when timing is critical.

Applications

The LMC6772BIN/NOPB is suitable for a variety of applications where precision and low power are essential. Some common uses include:

  • Battery-powered devices
  • Threshold detectors
  • Window comparators
  • Zero-crossing detectors
  • Portable instrumentation

Quality and Reliability

As with all Texas Instruments products, the LMC6772BIN/NOPB is manufactured to the highest quality standards. It features a robust industrial temperature range and is supplied in a 8-Pin PDIP package. The NOPB designation indicates that the product is lead-free, which complies with international standards for environmentally safe electronic components.

Ordering Information

To acquire the LMC6772BIN/NOPB or to obtain detailed specifications, visit the Texas Instruments website or contact an authorized distributor. Ensure that your designs meet the precision and efficiency requirements by choosing Texas Instruments for your comparator needs.

You May Also Be Interested in

Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess