EN
  • EN
  • DE

LMC7221AIMX

Part No LMC7221AIMX
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LMC7221 Tiny CMOS Comparator with Rail-To-Rail Input and Open Drain Output | IC COMPAR TNY CMOS RR IN 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Use For General
Number of Elements 1
Output Type Open Drain
Supply Voltage , Single/Dual (±) 2.7V ~ 15V, ±1.35V ~ 7.5V
Voltage - Input Offset (Maximum) 5mV at 5V
Current - Input Bias (Maximum) 0.04pA at 5V
Current - Output 30mA
Current - Quiescent (Maximum) 14μA
CMRR, PSRR 75dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 10μs
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LMC7221
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1201292-LMC7221AIMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMC7221AIMX CAD Model

Description

Introducing the LMC7221AIMX from Texas Instruments

The LMC7221AIMX is a cutting-edge, ultra low-power CMOS comparator manufactured by the renowned Texas Instruments. This innovative component is designed to provide high-performance and reliability for a wide range of applications that require precise voltage comparison. With its tiny footprint, the LMC7221AIMX is ideal for portable and space-constrained electronic systems.

Key Features

  • Ultra Low Power Consumption: The LMC7221AIMX is optimized for battery-powered devices, ensuring minimal power drain with a quiescent current of just 1 µA (typical), making it one of the most energy-efficient comparators on the market.
  • Wide Input Voltage Range: This comparator operates over a broad voltage range from 2.7V to 15V, accommodating various power supplies and allowing for flexible design options.
  • Open Drain Output: The open drain output configuration enables the LMC7221AIMX to be connected to different voltage levels, up to the power supply limit, providing versatility in interfacing with other digital logic levels.
  • Push-Pull TTL/CMOS Compatible: The LMC7221AIMX can directly interface with TTL or CMOS logic systems without requiring additional components, streamlining the design process.

Applications

The LMC7221AIMX is suitable for a diverse array of applications, such as:

  • Battery-powered devices
  • Portable instrumentation
  • Threshold detectors/sensors
  • Window comparators
  • Zero-crossing detectors
  • IR receivers

Package and Quality

The LMC7221AIMX comes in a compact 5-pin SOT-23 package, ensuring a minimal footprint on PCBs. Texas Instruments adheres to rigorous quality standards, guaranteeing that each component is tested for optimal performance and reliability.

In summary, the LMC7221AIMX from Texas Instruments embodies a perfect blend of power efficiency, versatility, and compactness, making it an excellent choice for designers seeking a reliable comparator for their next project.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
NJR Corporation/NJRC
Lowest to $2.9245
Micrel
Lowest to $0.2645
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
NEC
Lowest to $1.5246
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2813 $51.2520
100+ $1.0514 $105.1400
150+ $1.0185 $152.7750
205+ $0.9857 $202.0685
265+ $0.9528 $252.4920
355+ $0.8542 $303.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess