EN
  • EN
  • DE

74HCT85N,652

Part No 74HCT85N,652
Manufacturer NXP / Nexperia
Catalog Logic - Comparators
Description IC COMPARATOR MAGNITUDE 4B 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Magnitude Comparator
Number of Bits 4
Output Active High
Output Function A<B, A=B, A>B
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Output High, Low 4mA, 4mA
Max Propagation Delay @ V, Max CL 44ns @ 4.5V, 50pF
Current - Quiescent 8μA
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Win Source Part Number 1008854-74HCT85N,652
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT85N,652 CAD Model

Description

Product Overview: 74HCT85N,652

The 74HCT85N,652 is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to provide a 4-bit magnitude comparator that delivers reliable performance in a wide array of digital applications. This integrated circuit is a part of the 74HCT family, which is compatible with TTL levels and known for its low power consumption and high noise immunity.

Key Features

  • Logic Type: 4-bit magnitude comparator
  • Supply Voltage Range: 4.5V to 5.5V
  • Logic Case Style: DIP
  • No. of Pins: 16 pins
  • Operating Temperature Range: -40°C to +125°C
  • Logic IC Family: 74HCT
  • Propagation Delay: 18 ns
  • Output Current: High 4 mA, Low 4 mA

Functional Description

The 74HCT85N,652 comparator is designed to compare two 4-bit words (A and B) and deliver outputs for A greater than B, A less than B, and A equal to B. These outputs can be used directly to drive indicator lights or interfaced with other digital components to build complex comparison systems. The device has three cascading inputs (A<B, A=B, and A>B), which allow a series of comparators to be linked in order to compare words longer than four bits.

Applications

The versatility of the 74HCT85N,652 makes it suitable for a variety of applications including:

  • Computer systems
  • Instrumentation and control systems
  • Logic comparison processes
  • Binary system decision-making tasks
  • Embedded systems requiring comparison functions

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the 74HCT85N,652 is no exception. It is manufactured to stringent standards, ensuring high reliability and performance for industrial and commercial applications. The device is also supported by NXP’s extensive technical documentation and application notes, making integration into existing systems straightforward for engineers and designers.

Whether you are designing a new system or upgrading an existing one, the 74HCT85N,652 from NXP Semiconductors is a reliable and cost-effective choice for your digital comparison needs.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active High Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 16SO / Magnitude Comparator Bit Active High Output AB 16-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 8B 24DIP / Magnitude Comparator Bit Active High Output AB 24-PDIP
Lowest to $5.6324
ON Semiconductor
MAGNITUDE COMPARATOR / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Lowest to $3.2640
Texas Instruments
IC COMPARATOR MAGNITUDE 16SO / Magnitude Comparator Bit Active High Output AB 16-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 24SOIC / Magnitude Comparator Bit Active High Output AB 24-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess