EN
  • EN
  • DE

LME49725MA

Part No LME49725MA
Manufacturer Texas Instruments
Description LME49725 PowerWise Dual High Performance, High Fidelity Audio Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201330-LME49725MA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LME49725MA CAD Model

Description

The LME49725MA from Texas Instruments is a high-performance, low-distortion audio operational amplifier designed for audiophiles and professional audio equipment manufacturers. This op-amp delivers exceptional audio quality with its ultra-low noise and distortion specifications, making it an ideal choice for applications requiring the highest fidelity in sound reproduction.

Key Features:

  • Ultra-Low Distortion: The LME49725MA boasts a THD+N (Total Harmonic Distortion plus Noise) of 0.00003%, ensuring crystal-clear audio output with minimal interference.
  • High Slew Rate: With a slew rate of 20V/μs, this op-amp can handle rapid changes in input signals without distortion, making it suitable for high-speed audio applications.
  • Wide Bandwidth: It offers a wide bandwidth of 55MHz which allows for a broad range of audio frequencies to be amplified without loss of detail.
  • Low Noise: The noise performance is exceptional, with an equivalent input noise density of only 2.7nV/√Hz at 1kHz, preserving the integrity of the audio signal.

Applications:

The LME49725MA is versatile and can be used in a variety of audio applications, including:

  • High-end audio preamplifiers
  • Professional mixing consoles
  • High-fidelity home theater systems
  • Studio monitoring equipment
  • Audiophile-grade headphone amplifiers

Package and Quality:

Encased in an 8-lead SOIC package, the LME49725MA is compact and easy to integrate into various circuit designs. Texas Instruments' commitment to quality ensures that each op-amp meets rigorous standards for performance and reliability, making the LME49725MA a trusted component in any high-fidelity audio setup.

Whether you're designing a state-of-the-art audio system or looking to upgrade the sound quality of existing equipment, the LME49725MA from Texas Instruments offers the precision and performance needed to satisfy the most discerning ears.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess