EN
  • EN
  • DE

LMH0001SQE/NOPB

Part No LMH0001SQE/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO SERIAL DRIVER 16WQFN / Video Driver IC Serial DVB-ASI, SMPTE 16-WQFN (4x4) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Driver
Applications Consumer Video
Standards DVB-ASI, SMPTE
Control Interface Serial
Voltage - Supply 3.135V ~ 3.465V
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Base Product Number LMH0001
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 470662-LMH0001SQE/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH0001SQE/NOPB CAD Model

Description

Product Overview: LMH0001SQE/NOPB - Texas Instruments

The LMH0001SQE/NOPB is a high-performance Serial Digital Interface (SDI) cable driver designed by Texas Instruments to meet the stringent requirements of the broadcast video industry. This advanced integrated circuit is capable of driving 75Ω coaxial cables with SDI signals, providing reliable and high-quality signal transmission for a range of video applications.

The LMH0001SQE/NOPB supports a wide range of data rates including SD-SDI (270 Mbps), HD-SDI (1.485 Gbps), and 3G-SDI (2.970 Gbps), making it a versatile solution for transmitting uncompressed, unencrypted digital video signals within television facilities. With its ability to handle such high data rates, this cable driver is well-suited for professional broadcasting, video production, and post-production environments.

Featuring a differential input and single-ended output, the LMH0001SQE/NOPB ensures minimal signal distortion and low electromagnetic interference (EMI), which is critical for maintaining signal integrity over long cable runs. Its adaptive cable equalization capabilities further enhance performance by compensating for signal loss in long cables.

Packaged in a compact 16-pin WQFN, the LMH0001SQE/NOPB is designed for space-constrained applications without compromising on functionality. The device also includes an output mute function, which can be controlled via an external pin, allowing for additional flexibility in signal management.

The LMH0001SQE/NOPB operates over a wide temperature range and is characterized for operation from -40°C to +85°C. It is supplied in a lead-free, environmentally friendly package and is RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

In summary, the LMH0001SQE/NOPB from Texas Instruments is a robust, high-speed SDI cable driver that delivers exceptional performance for professional video applications. Its support for multiple data rates, low distortion, and advanced features make it an indispensable component for broadcast engineers and video system designers.

You May Also Be Interested in

NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6941 $53.5528
19+ $5.4926 $104.3594
29+ $5.3209 $154.3061
39+ $5.1493 $200.8227
51+ $4.9777 $253.8627
68+ $4.4627 $303.4636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess