EN
  • EN
  • DE

LMH0002MAX/NOPB

Part No LMH0002MAX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description LMH0002 SMPTE 292M / 259M SERIAL / Video Driver IC Serial DVB-ASI, SMPTE 8-SOIC Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Bulk
Product Status Active
Function Driver
Applications Consumer Video
Standards DVB-ASI, SMPTE
Control Interface Serial
Voltage - Supply 3.135V ~ 3.465V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number LMH0002
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 186483-LMH0002MAX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH0002MAX/NOPB CAD Model

Description

The LMH0002MAX/NOPB, a product from Texas Instruments, is a high-performance, adaptive cable equalizer used in professional video applications. This product is specifically designed to support data rates up to 3 Gbps. This makes it an ideal choice for SMPTE (Society of Motion Picture and Television Engineers) 259M, 344M, 292M, and 424M serial digital interfaces. The LMH0002MAX/NOPB is equipped with a cable equalizer that provides compensation for the high-frequency loss encountered with long lengths of coaxial cable, ensuring high-quality video transmission over extended distances. It can equalize up to 120m of Belden 1694A at 3Gbps, up to 140m at 1.5Gbps, and up to 400m at 270 Mbps. This makes the product suitable for a variety of applications, including broadcast video routers and switches, video editing and processing equipment, and distribution amplifiers. The product also features an integrated reclocker that reduces jitter and improves signal integrity, and a cable length indicator that provides a qualitative measure of the input cable length. Additionally, it is capable of operating from a single 3.3V supply, making it energy efficient.

The LMH0002MAX/NOPB is housed in a small 16-lead WQFN package that measures just 4mm x 4mm, making it a compact solution for space-constrained applications. The device operates over the full industrial temperature range of -40°C to +85°C, ensuring reliable performance in a variety of environments. Furthermore, the LMH0002MAX/NOPB is compliant with RoHS and Green standards, making it an environmentally friendly choice. The product also comes with the assurance of quality and reliability that Texas Instruments is known for, providing users with peace of mind.

You May Also Be Interested in

Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6754 $51.0786
22+ $4.6568 $102.4496
34+ $4.5112 $153.3808
46+ $4.3657 $200.8222
60+ $4.2202 $253.2120
80+ $3.7836 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,834 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess