EN
  • EN
  • DE
  • IT

LMH0376SQ/NOPB

Part No LMH0376SQ/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description 3 Gbps HD/SD SDI Low Power Reclocker with Integrated Eye Monitor and 4:1 Input Mux
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Reclocker
Applications Video
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 1201405-LMH0376SQ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMH0376
Introduction Date June 13, 2013
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMH0376SQ/NOPB CAD Model

Description

The LMH0376SQ/NOPB is a cutting-edge, low-power, adaptive cable equalizer manufactured by Texas Instruments, designed to extend the reach of high-speed serial digital video signals. It is specifically tailored for use in professional video applications, including broadcasting studios, video editing suites, and digital signage solutions.

Key Features:

  • SDI Support: The LMH0376SQ/NOPB supports a wide range of data rates, from 143 Mbps to 2.97 Gbps, making it compatible with SMPTE 424M, SMPTE 292M, and SMPTE 259M-C serial digital interface standards.
  • Equalization: It features an adaptive equalizer that can compensate for transmission losses over coaxial cable, effectively restoring signal integrity for distances up to 140m at 2.97 Gbps over Belden 1694A cable or equivalent.
  • Power Efficiency: With low power consumption, this device is an excellent choice for applications where power efficiency is crucial.
  • Output Driver: The integrated cable driver provides a clean, low-jitter signal that can drive both 75-ohm double-terminated cables and other downstream devices.
  • Programmable Outputs: Programmable output swing and pre-emphasis allow for fine-tuning the signal transmission characteristics to match specific cable types and lengths.

Applications:

  • Video production and broadcasting equipment
  • Video routers and switchers
  • Professional video recorders
  • Digital signage and video distribution systems

Quality and Reliability:

The LMH0376SQ/NOPB is designed for robust performance in demanding environments. It is housed in a compact 16-pin WQFN package, which saves board space and is suitable for high-density designs. The device is also characterized for operation from -40°C to +85°C, ensuring reliable operation across a wide temperature range.

Ordering Information:

The product is available in a lead-free, environmentally friendly package and is designated by the NOPB (No Lead (Pb)) suffix. For further information or to place an order, please refer to the Texas Instruments product page or contact an authorized distributor.

You May Also Be Interested in

Semtech Corporation
3G RECLOCKING EQ 250PCS TNR
Lowest to $72.8978
National Semiconductor (TI)
AUDIO/VIDEO AMPLIFIER / Video Amplifier IC I2C 24-DIP Package
Lowest to $0.3893
Renesas Electronics America
CRT CHARACTER DISPLAY CONTROLLER / Video IC Package
Lowest to $11.3665
ON Semiconductor
SIGNAL PROCESSING FOR VCR / Video IC Package
Lowest to $4.8264
ON Semiconductor
IMAGE SENSOR
Lowest to $7.8404
Gennum
CONSUMER CIRCUIT, BIPOLAR
Lowest to $44.1441
Renesas Electronics America
IC AMP CLASS / Video IC Package
Lowest to $3.8032
Gennum
GENNUM SYNC SEPARATOR IC PDIP8
Need more? Email Us
Gennum
SYNC SEPARATOR IC, PDSO8
Lowest to $0.2639

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5433 $62.5433
3+ $51.3176 $153.9528
4+ $49.7139 $198.8556
5+ $48.1103 $240.5515
7+ $46.5065 $325.5455
9+ $41.6956 $375.2604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 525 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess