EN
  • EN
  • DE

LMH3401IRMSR

Part No LMH3401IRMSR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 14UQFN / Differential Amplifier 1 Circuit Differential 14-UQFN (2.5x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Slew Rate 18000V/µs
-3db Bandwidth 7 GHz
Current - Supply 55mA
Voltage - Supply Span (Min) 3.3 V
Voltage - Supply Span (Max) 5.25 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-UFQFN
Supplier Device Package 14-UQFN (2.5x2.5)
Base Product Number LMH3401
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357581-LMH3401IRMSR
Ultra Librarian 3D Model Ultra Librarian LMH3401IRMSR CAD Model

Description

Product Overview: Texas Instruments LMH3401IRMSR

The LMH3401IRMSR is a high-performance, differential amplifier from Texas Instruments designed to deliver unparalleled accuracy and speed for a wide range of applications. This amplifier is part of the Ultra-Low Distortion, Low Noise, High-Speed series, which is renowned for its ability to handle high-frequency signals with precision.

With a bandwidth of 7 GHz and a slew rate of 16,000 V/µs, the LMH3401IRMSR is optimized for tasks that require rapid signal processing, such as test and measurement systems, high-speed data acquisition, and wideband communication infrastructure. This makes it an ideal choice for professionals in industries that demand high-speed performance and reliability, including aerospace and defense, telecommunications, and medical imaging.

The LMH3401IRMSR operates over a wide supply range of ±2.5 V to ±5.5 V, providing flexibility in system design. Its differential inputs are capable of ±5 V common-mode voltage, which allows for direct coupling to the device under test without additional components, simplifying the design and reducing overall system cost.

Furthermore, the amplifier boasts an impressive output voltage of ±2 V into a 100-Ω load, delivering robust performance for driving ADCs (Analog-to-Digital Converters) directly. The device also features an output reflection coefficient (S22) of 1 GHz, ensuring signal integrity is maintained throughout the signal path.

The LMH3401IRMSR comes in a compact 36-pin WQFN package with a power-down feature that reduces the current consumption to 7.1 mA from 16.5 mA, offering energy savings in power-sensitive applications. Its robust construction ensures that it can withstand the rigors of demanding environments while providing consistent, high-quality performance.

In summary, the Texas Instruments LMH3401IRMSR differential amplifier is a superior choice for any application requiring high-speed data processing and signal integrity. Its combination of high bandwidth, fast slew rate, and flexible power supply options make it a versatile and indispensable component in advanced electronic systems.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9701 $51.8804
9+ $12.1493 $109.3437
13+ $11.7388 $152.6044
19+ $10.9179 $207.4401
24+ $10.5075 $252.1800
30+ $10.0970 $302.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess