EN
  • EN
  • DE

DT-2R711-A7

Part No DT-2R711-A7
Manufacturer Honeywell
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACTION DPDT 10A 125V / Switch Snap Action N.O./N.C. DPDT Plunger 10A 250VAC 250VDC 5.56N Screw Mount Screw Automotive
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer Honeywell Sensing and Productivity Solutions
Series DT
Packaging Bulk
Circuit DPDT
Switch Function On-Mom
Current Rating 10A (AC), 300mA (DC)
Voltage Rating - AC 125V
Voltage Rating - DC 125V
Actuator Type Round (Pin Plunger)
Mounting Chassis Mount
Termination Style Screw Terminal
Operating Force, Torque 340 ~ 567gf
Release Force 56.7gf
Pretravel 0.090" (2.3mm)
Differential Travel 0.060" (1.5mm)
Overtravel 0.005" (0.13mm)
Operating Position 0.615" (15.6mm)
Operating Temperature Range -55°C ~ 85°C
Win Source Part Number 793010-DT-2R711-A7
Popularity Medium
Supply and Demand Status Limited
Family Name DT
Introduction Date July 29, 2000
ECCN EAR99
Country of Origin Mexico
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian DT-2R711-A7 CAD Model

Description

The DT-2R711-A7 is a switch component manufactured by Honeywell Sensing and Productivity Solutions.

  • Series: DT
  • Circuit: DPDT
  • Switch Function: On-Mom
  • Current Rating: 10A (AC), 300mA (DC)
  • Voltage Rating: 125V (AC/DC)
  • Mounting: Chassis Mount
  • Termination Style: Screw Terminal
  • Actuator Type: Round (Pin Plunger)
  • Operating Force Torque: 340 ~ 567gf
  • Release Force: 56.7gf
  • Pretravel: 0.090" (2.3mm)
  • Differential Travel: 0.060" (1.5mm)
  • Overtravel: 0.005" (0.13mm)
  • Operating Position: 0.615" (15.6mm)

You May Also Be Interested in

Omron
Snap Action Switch | SWITCH SNAP ACTION SPDT 5A 125V
Lowest to $0.5122
Omron
SWITCH SAFETY 3PST 3A 240V
Need more? Email Us
Omron
SWITCH SNAP ACT SPST-NC 5A 125V
Need more? Email Us
Panasonic
SWITCH SNAP ACT DPST-NO 10A 125V
Need more? Email Us
C&K Components
SWITCH DETECTOR SPST-NO 100MA
Lowest to $1.2347
Omron
SWITCH SNAP ACTION SPST-NC 30MA
Need more? Email Us
Panasonic
SWITCH SNAP ACT SPDT 100MA 125V
Need more? Email Us
Panasonic
SWITCH SNAP ACTION SPDT 500MA
Lowest to $1.6131
Honeywell
SWITCH LIMIT PB PNL MT SPDT 4A
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess