EN
  • EN
  • DE

LMH6401IRMZT

Part No LMH6401IRMZT
Manufacturer Texas Instruments
Catalog RF Amplifiers
Description IC AMP DVGA 4.5GHZ 16UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Frequency 0Hz to 4.5GHz
P1dB 18.3dBm (67.7mW)
Gain 26dB
Noise Figure 8dB
Supply Voltage - Operating 4 V to 5.25 V
Operating Supply Current 69mA
Test Frequency 500MHz
Case / Package 16-UQFN (3x3)
Win Source Part Number 1055264-LMH6401IRMZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6401IRMZT CAD Model

Description

LMH6401IRMZT - Texas Instruments Wideband, Digital Variable Gain Amplifier (DVGA)

The LMH6401IRMZT is a high-performance, digitally controlled variable gain amplifier (DVGA) designed by Texas Instruments, a leading manufacturer in the semiconductor industry. This component is part of the LMH6401 series, which is well-suited for a range of applications, including test and measurement systems, radar, IF sampling receivers, wireless infrastructure, and more.

The LMH6401IRMZT operates over a wide frequency range from DC to 10 GHz, providing an impressive bandwidth that accommodates a variety of high-speed signals. This makes it an ideal choice for applications requiring the processing of wideband signals or high data rates.

One of the key features of the LMH6401IRMZT is its digitally controlled gain, which can be adjusted over a 31 dB range in 1 dB steps. This level of precision allows for fine-tuning of the signal amplitude, ensuring optimal performance in a given system. The device also offers a high output power of up to 16.5 dBm, which is beneficial when driving high-power signals through the system.

The amplifier is designed with a differential input and output, which minimizes common-mode noise and enhances signal integrity. Its excellent linearity and low noise figure contribute to maintaining signal fidelity, making it a reliable choice for demanding applications that require high-quality signal amplification.

Integrating the LMH6401IRMZT into a system is straightforward, thanks to its serial peripheral interface (SPI), which allows for easy digital control of the gain settings. The device is housed in a compact, 36-pin WQFN package, which is ideal for space-constrained applications.

With its robust feature set, the LMH6401IRMZT from Texas Instruments represents a versatile and powerful solution for a variety of signal processing applications. Its combination of wide bandwidth, precise gain control, and high output power makes it a top choice for engineers looking to enhance their system's performance.

You May Also Be Interested in

Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314
Mini-Circuits
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Lowest to $3.3622
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702
NXP / Nexperia
BGU8823
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
Analog Devices Inc.
IC RF AMP 81GHZ-86GHZ DIE
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2801 $60.8403
7+ $16.6401 $116.4807
10+ $16.1201 $161.2010
13+ $15.6001 $202.8013
17+ $15.0801 $256.3617
23+ $13.5201 $310.9623
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess