EN
  • EN
  • DE

LMH6518SQ/NOPB

Part No LMH6518SQ/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VGA 1 CIRCUIT 16WQFN / LMH6518 900 MHz, Digitally Controlled, Variable Gain Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Variable Gain
Number of Circuits 1
Output Type Differential
-3db Bandwidth 900MHz
Current - Input Bias 40μA
Current - Supply 210mA
Voltage - Supply, Single/Dual (±) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Part Number Series LMH6518
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803490-LMH6518SQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH6518SQ/NOPB CAD Model

Description

Product Overview: LMH6518SQ/NOPB

The LMH6518SQ/NOPB is a high-performance, digitally controlled variable gain amplifier (DVGA) designed by Texas Instruments. This versatile component is widely used in applications that require precise gain control and high bandwidth, such as test and measurement systems, medical imaging, and communication infrastructure.

Key Features

  • Wide Bandwidth: The LMH6518SQ/NOPB offers an impressive bandwidth of 900 MHz, which ensures that it can handle signals with high frequency without compromising the integrity of the signal.
  • Variable Gain: It features a programmable voltage gain range from 6 dB to 26 dB in 1 dB steps, allowing for fine-grained control over the amplification of the input signal.
  • High Linearity: The device provides excellent linearity, which is critical for maintaining the fidelity of the amplified signal.
  • Low Noise: With its low noise performance, the LMH6518SQ/NOPB is ideal for applications where signal purity is paramount.
  • Digital Control Interface: Gain settings can be easily controlled through a 3-wire serial interface, making it simple to integrate into digital systems.
  • Power Down Feature: The amplifier also includes a power-down feature that reduces power consumption when the device is not in active use.

Applications

  • Test and Measurement Equipment
  • Medical Imaging Devices
  • Wireless and Wired Broadband Communication
  • Video Processing
  • IF Sampling Receivers

Quality and Reliability

As with all Texas Instruments products, the LMH6518SQ/NOPB is manufactured to high standards of quality and reliability. The "NOPB" designation indicates that this device is provided in a lead-free package, which complies with international regulations on the restriction of hazardous substances (RoHS).

Package and Availability

The amplifier is available in a compact 16-pin WQFN package, making it suitable for space-constrained applications. It is designed for a wide supply voltage range, further enhancing its versatility across various applications and industries.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9142 $54.5710
12+ $8.9553 $107.4636
18+ $8.6754 $156.1572
24+ $8.3956 $201.4944
31+ $8.1157 $251.5867
42+ $7.2762 $305.6004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess