EN
  • EN
  • DE
  • IT

LMH6551

Part No LMH6551
Manufacturer Texas Instruments
Description 50 MHz 0.1 dB Bandwidth, 2400 V/μs Slew Rate, 18 ns Settling Time to 0.05%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1201464-LMH6551
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6551 CAD Model

Description

Introducing the LMH6551 from Texas Instruments

The LMH6551 is a high-performance, fully differential amplifier designed by the renowned semiconductor manufacturer Texas Instruments. This component is engineered to deliver precision and speed, making it an ideal choice for a broad range of applications, including IF/RF amplification, differential signal processing, and high-speed data acquisition systems.

With its impressive slew rate and bandwidth capabilities, the LMH6551 ensures that signals are amplified accurately and rapidly, preserving the integrity of high-speed data streams. The device operates over a wide supply range, accommodating various system requirements and simplifying power supply design.

Key Features of the LMH6551:

  • High-Speed Performance: The LMH6551 boasts a slew rate of 1300 V/μs and a bandwidth of 370 MHz, which provides exceptional speed for high-frequency applications.
  • Wide Supply Range: It operates from a single 4.5V to 12V supply or a dual ±2.25V to ±6V supply, offering versatility in different circuit configurations.
  • Low Distortion: The device features a very low harmonic distortion, which is critical for maintaining signal fidelity in communication and audio systems.
  • Adjustable Gain: Gain can be set by external resistors, giving designers the flexibility to tailor the amplifier's performance to specific application needs.
  • Power-Down Capability: An added power-down feature allows the amplifier to be switched off, reducing power consumption when not in use.

The LMH6551 is housed in a compact package that is easy to integrate into space-constrained designs. Its robust construction ensures reliable operation even in harsh industrial environments. Whether it's being used in test and measurement equipment, medical devices, or communication infrastructure, the LMH6551 provides the performance and reliability expected from a Texas Instruments product.

For designers and engineers looking for a differential amplifier that offers both high-speed performance and design flexibility, the LMH6551 is an excellent choice. Its combination of features makes it a powerful component for enhancing the performance of advanced electronic systems.

Discover more about the LMH6551 and other innovative solutions by visiting the Texas Instruments website.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5273 $60.8003
25+ $4.5352 $113.3800
39+ $4.3934 $171.3426
53+ $4.2517 $225.3401
69+ $4.1101 $283.5969
92+ $3.6848 $339.0016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess