EN
  • EN
  • DE

LMH6612MA/NOPB

Part No LMH6612MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single Supply 345 MHz Rail-to-Rail Output Amplifiers | IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 460V/μs
Gain Bandwidth Product 130MHz
-3db Bandwidth 365MHz
Current - Input Bias 6.5μA
Voltage - Input Offset 95μV
Supply Current 3.45mA
Current - Output / Channel 120mA
Supply Voltage , Single/Dual (±) 2.7V ~ 11V, ±1.35V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMH6612
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201509-LMH6612MA/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6612MA/NOPB CAD Model

Description

Product Overview: LMH6612MA/NOPB

The LMH6612MA/NOPB is a high-speed operational amplifier from Texas Instruments, designed to offer exceptional performance for a wide range of applications. This op-amp features a voltage feedback architecture, providing a balance of speed, precision, and power consumption that makes it suitable for high-frequency signal conditioning, active filters, and fast amplification tasks.

Key Features

  • High Speed: With a slew rate of 1600 V/μs and a bandwidth of 130 MHz, the LMH6612MA/NOPB is capable of handling fast signals, making it ideal for video, communication, and test equipment applications.
  • Low Distortion: This amplifier has a low harmonic distortion, which ensures that the signal integrity is maintained, particularly important in audio and instrumentation applications.
  • Low Noise: A voltage noise density of 6.5 nV/√Hz minimizes the introduction of additional noise into the signal chain, preserving the quality of the original signal.
  • Single or Dual Supply Operation: It can operate from a single +5V supply or dual supplies of up to ±5V, offering flexibility in various circuit configurations.
  • Output Short-Circuit Protection: The device includes protection against short circuits, enhancing its durability and reliability in complex electronic systems.

Applications

The versatility of the LMH6612MA/NOPB allows it to be used in a multitude of applications, such as:

  • ADC Buffer
  • DAC Current-to-Voltage Converter
  • Active Filtering
  • Video Processing
  • Test Equipment
  • Communication Devices

Quality and Reliability

As with all Texas Instruments products, the LMH6612MA/NOPB is built to high-quality standards, with rigorous testing to ensure performance and reliability. The NOPB designation indicates that this product is lead-free, complying with international environmental standards and making it suitable for eco-friendly applications.

Whether you're designing a high-speed data acquisition system, a digital-to-analog conversion interface, or any other application requiring a fast, precise operational amplifier, the LMH6612MA/NOPB is an excellent choice that combines performance with Texas Instruments' trusted reliability.

You May Also Be Interested in

Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2037 $51.2592
39+ $2.6286 $102.5154
59+ $2.5465 $150.2435
82+ $2.4644 $202.0808
105+ $2.3822 $250.1310
141+ $2.1358 $301.1478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,330 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess