EN
  • EN
  • DE

LMH6618MKX/NOPB

Part No LMH6618MKX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 65MHZ RRO 6SOT / Op Amp Single High Speed Amplifier R-R I/O ±5.5V/11V 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 57 V/μs
GBP - Gain Bandwidth Product 65MHz
-3db Bandwidth 140MHz
Current - Input Bias 1.5μA
Voltage - Input Offset 100μV
Operating Supply Current 1.35mA
Output Current per Channel 35mA
Dual Supply Voltage (±) 2.7 V ~ 11 V, ±1.35 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 779475-LMH6618MKX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMH6618
Introduction Date August 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMH6618MKX/NOPB CAD Model

Description

The LMH6618MKX/NOPB is a high-performance operational amplifier designed and manufactured by Texas Instruments. This op-amp is well-suited for a variety of applications that require precision and speed, such as test and measurement systems, medical equipment, and professional audio. With its low noise and distortion characteristics, the LMH6618MKX/NOPB is also ideal for high-fidelity audio preamplification and active filter circuits.

Key Features

  • High Speed: The device features a high slew rate and fast settling time, making it suitable for high-speed signal processing applications.
  • Low Noise: With a low voltage noise density, the LMH6618MKX/NOPB ensures a clean and precise signal amplification, which is critical in sensitive audio and instrumentation applications.
  • Wide Bandwidth: The wide bandwidth allows the op-amp to handle a broad range of frequencies without significant signal degradation.
  • Single-Supply Operation: Capable of operating from a single supply voltage, this op-amp offers design flexibility and simplifies power supply requirements.
  • Power-Down Feature: The power-down feature enables the op-amp to enter a low-power state, reducing power consumption when not in active use.
  • Robust Packaging: The device comes in an 8-pin VSSOP package that is compact and suitable for space-constrained applications.

Applications

  • Test and Measurement Systems
  • Medical Diagnostic Equipment
  • Professional Audio Equipment
  • Active Filters
  • Analog to Digital Converters (ADC) Driver

The LMH6618MKX/NOPB is designed to meet the rigorous demands of modern electronic systems, offering a combination of speed, precision, and reliability. Its advanced features and capabilities make it a versatile choice for engineers and designers looking to improve the performance of their applications. With Texas Instruments' reputation for quality, this operational amplifier is a reliable component for any project requiring high-performance signal processing.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4927 $53.9124
28+ $3.6864 $103.2192
43+ $3.5712 $153.5616
58+ $3.4560 $200.4480
75+ $3.3408 $250.5600
101+ $2.9952 $302.5152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess