EN
  • EN
  • DE

LMH6639MA

Part No LMH6639MA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMH6639 190MHz Rail-to-Rail Output Amplifier with Disable | IC OPAMP VFB 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Voltage Feedback
Output Type Rail-to-Rail
Slew Rate 200V/μs
Gain Bandwidth Product 90MHz
-3db Bandwidth 228MHz
Current - Input Bias 1.4μA
Voltage - Input Offset 1.3mV
Supply Current 4.18mA
Current - Output / Channel 112mA
Supply Voltage , Single/Dual (±) 3V ~ 12V, ±1.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMH6639
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201531-LMH6639MA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6639MA CAD Model

Description

Product Overview: LMH6639MA from Texas Instruments

The LMH6639MA is a high-performance operational amplifier from the reputable manufacturer Texas Instruments. This op-amp is designed to cater to a wide array of applications, ranging from professional audio equipment to high-speed signal conditioning and data acquisition systems. With its impressive feature set, the LMH6639MA stands out in the market for precision amplifiers.

Key Features

  • High-Speed Performance: The LMH6639MA boasts a high slew rate and bandwidth, which are essential for maintaining signal fidelity in high-speed applications.
  • Low Distortion: It is engineered to deliver low distortion, ensuring that the output signal remains true to the original.
  • Low Noise: With its low-noise characteristics, the LMH6639MA is ideal for sensitive applications where maintaining signal integrity is paramount.
  • Wide Supply Range: This op-amp operates over a broad supply voltage range, providing versatility in various circuit configurations and ensuring compatibility with a range of power sources.
  • Stable with Capacitive Loads: Stability with capacitive loads is a critical feature that allows the LMH6639MA to be used in a wider array of applications without the risk of oscillation.

Applications

The LMH6639MA is well-suited for numerous applications, including:

  • Professional Audio Equipment
  • Active Filters
  • High-Speed Signal Conditioning
  • Data Acquisition Systems
  • Analog-to-Digital Converter Drivers
  • Video and RF Amplification

Product Specifications

Encased in an 8-pin SOIC package, the LMH6639MA is designed for easy integration into a variety of circuit boards. Its operating temperature range ensures reliability across different environments, making it a robust choice for both industrial and consumer applications.

For engineers and designers looking for a high-quality operational amplifier that can deliver precision, speed, and reliability, the LMH6639MA from Texas Instruments is an excellent choice. Its performance and versatility make it a go-to component for those requiring top-tier amplification solutions.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2571 $50.2840
100+ $1.0315 $103.1500
155+ $0.9993 $154.8915
210+ $0.9670 $203.0700
270+ $0.9348 $252.3960
360+ $0.8381 $301.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess