EN
  • EN
  • DE

LMH6642MA

Part No LMH6642MA
Manufacturer Texas Instruments
Description LMH6642/LMH6643/LMH6644 Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201535-LMH6642MA
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LMH6642
Introduction Date October 24, 2001
ECCN EAR99
Country of Origin China ,Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LMH6642MA CAD Model

Description

Product Overview: LMH6642MA by Texas Instruments

The LMH6642MA is a high-performance, low-power voltage feedback amplifier designed by the renowned semiconductor manufacturer, Texas Instruments. This amplifier is a part of Texas Instruments' PowerWise® product line, which emphasizes energy-efficient solutions without compromising on performance. The LMH6642MA is suitable for a wide range of applications, including portable and compact devices, due to its small footprint and low power consumption.

Key Features

  • Supply Voltage Range: The LMH6642MA operates on a supply voltage range from 2.7V to 5.5V, making it versatile for both single and dual supply operations.
  • Output Current: It can deliver an output current of 75mA, which is ideal for driving moderate loads.
  • Bandwidth and Slew Rate: With a bandwidth of 130MHz and a slew rate of 75V/µs, this amplifier is capable of handling high-speed signal conditioning tasks.
  • Low Distortion: The device features low distortion levels, which is crucial for applications requiring high signal integrity.
  • Power Consumption: It boasts a low supply current of 2.7mA, making it an energy-efficient choice for battery-powered equipment.

Applications

The LMH6642MA is adept at serving in various applications such as:

  • Portable and battery-operated devices
  • Active filters and ADC buffer amplifiers
  • Video and communications equipment
  • Medical instruments
  • Test and measurement systems

Package and Reliability

Encased in an 8-pin SOIC package, the LMH6642MA is designed for easy integration into a wide range of electronic circuits. Texas Instruments ensures high reliability and performance consistency, which is backed by their comprehensive testing and quality control processes.

Conclusion

The LMH6642MA from Texas Instruments stands out as a reliable and efficient choice for designers looking to incorporate a high-speed amplifier with low distortion and power consumption into their systems. Its compact size, coupled with its robust feature set, makes it a versatile component for a multitude of electronic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3871 $55.4840
80+ $1.2994 $103.9520
120+ $1.2555 $150.6600
175+ $1.1677 $204.3475
225+ $1.1238 $252.8550
280+ $1.0799 $302.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,335 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess