EN
  • EN
  • DE

LMH6642QMF

Part No LMH6642QMF
Manufacturer Texas Instruments
Catalog Misc Products
Description Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827948-LMH6642QMF
Ultra Librarian 3D Model Ultra Librarian LMH6642QMF CAD Model

Description

Overview of Texas Instruments LMH6642QMF

The LMH6642QMF is a high-performance, low-power operational amplifier from Texas Instruments, designed to offer a perfect blend of speed, precision, and power efficiency. This op-amp is a part of the PowerWise® family, which emphasizes energy-efficient solutions without compromising on performance. It is well-suited for a wide array of applications, including test and measurement systems, portable devices, and active filtering.

Key Features

  • High Speed: With a slew rate of 130 V/µs and a bandwidth of 130 MHz, the LMH6642QMF is capable of handling fast signal changes, making it ideal for high-speed amplification tasks.
  • Low Distortion: The device provides excellent signal fidelity with a Total Harmonic Distortion (THD) of just 0.01%, ensuring clear and accurate signal amplification.
  • Low Power Consumption: Operating at a low supply current of 2.7 mA, this op-amp is optimized for power-sensitive applications, balancing performance with power efficiency.
  • Rail-to-Rail Output: The rail-to-rail output stage allows for a greater dynamic range, making the most of the supply voltage in driving the output signal.
  • Wide Supply Range: It can operate over a wide supply range of 2.7 V to 12 V, providing flexibility in various circuit designs and applications.

Applications

The LMH6642QMF is versatile and can be used in various applications such as:

  • Portable and battery-operated devices
  • ADC buffer amplifiers
  • Active filters and signal conditioning
  • Video and RF amplification
  • Test and measurement equipment

Package and Reliability

The LMH6642QMF is offered in a compact 5-pin SOT-23 package, which is ideal for space-constrained applications. Its small footprint makes it an excellent choice for portable electronics where size and weight are critical factors. Furthermore, as with all Texas Instruments products, the LMH6642QMF is designed with reliability in mind, ensuring stable and consistent performance over its operational lifespan.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2400 $51.5200
55+ $1.8379 $101.0845
85+ $1.7805 $151.3425
117+ $1.7230 $201.5910
151+ $1.6656 $251.5056
201+ $1.4933 $300.1533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,890 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess