The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LMH6702MF/NOPB

Part No LMH6702MF/NOPB
Manufacturer Texas Instruments
Catalog Newest Parts
Description LMH6702 1.7-GHz Ultra-Low Distortion Wideband Op Amp
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $2.1954 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
15+
$3.3920
$50.880
36+
$2.7830
$100.188
56+
$2.6960
$150.976
77+
$2.6090
$200.893
100+
$2.5220
$252.200
133+
$2.2610
$300.713
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 11,600 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Feedback
Number of Circuits 1
SR - Slew Rate 3100 V/μs
-3db Bandwidth 1.7GHz
Current - Input Bias 6μA
Voltage - Input Offset 1mV
Operating Supply Current 12.5mA
Output Current per Channel 80mA
Dual Supply Voltage (±) 10 V ~ 12 V, ±5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1201587-LMH6702MF/NOPB
Manufacturer Homepage www.ti.com
Family Name LMH6702
Introduction Date October 22, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX4105EUK-T; MAX4305EUK+T;  MAX4305EUK-T; 

Description

LMH6702MF/NOPB - High-Speed Operational Amplifier

The LMH6702MF/NOPB is a high-performance, low-distortion operational amplifier from Texas Instruments designed for a wide range of applications. This op-amp is capable of delivering exceptional speed and accuracy, making it an ideal choice for professional video electronics, test and measurement equipment, and high-fidelity audio systems.

Key Features:

  • High Bandwidth: With a -3dB bandwidth of 720 MHz when operating in a gain of +2, the LMH6702MF/NOPB is well-suited for high-frequency signal processing.
  • Low Distortion: Exhibits a very low harmonic distortion, which is critical for maintaining signal fidelity in high-end applications.
  • High Output Current: Offers a high output current drive up to 100 mA, allowing it to drive a wide range of loads.
  • Wide Supply Voltage Range: Can operate from a supply voltage range of 5 V to 12 V, providing flexibility for various circuit designs.
  • Slew Rate: Features a high slew rate of 4100 V/μs, enabling it to respond quickly to changes in input signals.
  • Low Noise: The device has a low voltage noise density of 2.6 nV/√Hz, ensuring low-noise performance in sensitive applications.

Applications:

  • Professional Video Electronics
  • Test and Measurement Equipment
  • High-Fidelity Audio Systems
  • Communication Infrastructure
  • Active Filter Blocks
  • ADC/DAC Buffering

The LMH6702MF/NOPB is available in an SOT-23-5 package, making it compact and easy to integrate into space-constrained designs. Its single-supply operation and rail-to-rail output capability enhance its versatility in a broad range of applications. The NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

With its exceptional performance characteristics, the LMH6702MF/NOPB operational amplifier from Texas Instruments stands out as a superior choice for designers looking to optimize their high-speed signal processing applications.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.