EN
  • EN
  • DE

LMH6881SQ/NOPB

Part No LMH6881SQ/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 24WQFN / Small Signal Bandwidth: 2400 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Differential
Number of Circuits 1
-3db Bandwidth 2.4GHz
Current - Supply 100mA
Voltage - Supply, Single/Dual (±) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Part Number Series LMH6881
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811869-LMH6881SQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH6881SQ/NOPB CAD Model

Description

The LMH6881SQ/NOPB is a highly versatile, programmable differential amplifier designed by Texas Instruments to cater to a wide array of applications requiring precise gain control and high linearity. This amplifier is part of a family of high-performance solutions that combine flexibility with robust design, making it an ideal choice for telecommunications, test equipment, and active filter applications.

Key Features

  • Programmable Gain: The LMH6881SQ/NOPB offers a digitally programmable gain range from -6 dB to +26 dB in 1 dB steps, allowing for precise control over signal amplification.
  • High Linearity: With an OIP3 of 47 dBm at 200 MHz, the amplifier provides excellent linearity, which is crucial for maintaining signal fidelity in high-performance systems.
  • Wide Bandwidth: A 2.4 GHz bandwidth at a gain of 6 dB ensures that the amplifier can handle a broad range of frequencies, making it suitable for high-speed signal processing.
  • Low Noise: The device features a low noise figure of 10.6 dB at 200 MHz, ensuring minimal signal degradation from noise.
  • Single 5V Supply: Operating on a single 5V supply voltage simplifies power management within the system.
  • Power-Down Feature: A power-down feature enables the amplifier to be disabled when not in use, saving power and extending system life.

Applications

  • Variable Gain Amplification
  • IF Sampling Receivers
  • Software Defined Radios (SDR)
  • Test and Measurement Equipment
  • Active Filtering

Reliability and Packaging

The LMH6881SQ/NOPB is available in a compact 16-pin WQFN package, offering a space-saving solution without compromising on performance. The device is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of temperatures. Furthermore, the NOPB designation indicates that this product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

Ordering Information

The LMH6881SQ/NOPB is available for order directly from Texas Instruments or through authorized distributors. Detailed technical documentation, including datasheets, application notes, and design resources, can be found on the Texas Instruments website to support design-in processes.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9763 $53.9289
7+ $14.7498 $103.2486
11+ $14.2888 $157.1768
15+ $13.8279 $207.4185
19+ $13.3670 $253.9730
26+ $11.9842 $311.5892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess