EN
  • EN
  • DE
  • IT

LMH6882SQE/NOPB

Part No LMH6882SQE/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 2 CIRCUIT 36WQFN  /  Differential Amplifier 2 Circuit Differential 36-WQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series LMH®
Package Tape & Reel
Amplifier Type Differential
Number of Circuits 2
Output Type Differential
Slew Rate 6000V/µs
-3db Bandwidth 2.4 GHz
Current - Supply 200mA
Voltage - Supply Span (Min) 4.75 V
Voltage - Supply Span (Max) 5.25 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 36-WFQFN Exposed Pad
Supplier Device Package 36-WQFN (6x6)
Base Product Number LMH6882
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LMH6882SQENOPB,LMH6882SQE/NOPBDKR,*LMH6882SQE/NOPB,2156-LMH6882SQE/NOPB-TI,LMH6882SQE/NOPBTR,LMH6882SQE/NOPBCT,TEXNSCLMH6882SQE/NOPB
Standard Package 250
Win Source Part Number 1070311-LMH6882SQE/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH6882SQE/NOPB CAD Model

Description

Overview of the LMH6882SQE/NOPB Programmable Differential Amplifier

The LMH6882SQE/NOPB is a highly versatile, programmable differential amplifier designed by Texas Instruments to cater to a wide range of applications requiring precise signal conditioning. This advanced component is ideal for designers looking to achieve optimal signal fidelity and performance in their systems.

Key Features

  • Programmable Gain: The LMH6882SQE/NOPB offers a programmable gain range from 6 dB to 26 dB in 1 dB steps, providing users with the flexibility to adjust the amplification level to match their specific requirements.
  • High Linearity: With outstanding linearity performance, this amplifier ensures minimal distortion, making it suitable for high-performance applications such as medical imaging, test and measurement equipment, and communication systems.
  • Wide Bandwidth: It features a wide bandwidth of up to 2.4 GHz, which allows for the processing of high-frequency signals without significant loss of detail or quality.
  • Low Noise Figure: The device also boasts a low noise figure, which is critical for maintaining the integrity of the signal in noise-sensitive applications.

Applications

The LMH6882SQE/NOPB's flexibility and performance characteristics make it an excellent choice for various applications, including:

  • Wireless infrastructure
  • IF and baseband amplification
  • Test and measurement systems
  • Medical imaging equipment
  • High-speed data acquisition

Quality and Reliability

As with all Texas Instruments products, the LMH6882SQE/NOPB is manufactured to the highest standards of quality and reliability. It comes in a compact 36-pin WQFN package, making it suitable for space-constrained applications. The NOPB designation indicates that the product is lead-free and RoHS compliant, reflecting TI's commitment to environmental sustainability.

Conclusion

In summary, the LMH6882SQE/NOPB from Texas Instruments is a state-of-the-art programmable differential amplifier that offers designers the ability to fine-tune gain settings while maintaining high linearity and low noise performance. Its wide bandwidth and robust design make it a preferred choice for demanding applications that require precise signal amplification.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT 10VSSOP / Current Sense Amplifier 1 Circuit 10-VSSOP
Lowest to $4.6216
Texas Instruments
IC CURR SENSE 1 CIRCUIT 8VSSOP
Lowest to $3.8144
Texas Instruments
IC OPAMP GP 1 CIRCUIT 6USON
Lowest to $1.4181
Diodes Incorporated
IC CMOS 1 CIRCUIT 8SO
Lowest to $0.3417
Texas Instruments
LM6171 High Speed Low Power Low Distortion Voltage Feedback Amplifier | IC OPAMP VFB 1 CIRCUIT 8SOIC
Lowest to $16.0588
Fairchild/ON Semiconductor
Dual High-Gain Operational Amplifier
Need more? Email Us
Texas Instruments
LM7301 Low Power, 4-MHz GBW, Rail-to-Rail Input-Output Operational Amplifier in SOT-23 Package | IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.5283
Texas Instruments
LinCMOS PRECISION DUAL OPERATIONAL AMPLIFIERS
Lowest to $3.2493
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $3.5044

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6143 $63.0715
11+ $10.3503 $113.8533
17+ $10.0268 $170.4556
24+ $9.7033 $232.8792
30+ $9.3800 $281.4000
40+ $8.4096 $336.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 226 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess