EN
  • EN
  • DE

LMH9235IRRLR

Part No LMH9235IRRLR
Manufacturer Texas Instruments
Catalog RF Amplifiers
Description IC AMP GPS 3.3GHZ-4.2GHZ 12WQFN / RF Amplifier IC General Purpose 3.3GHz ~ 4.2GHz 12-WQFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Texas Instruments
Package Tape & Reel
Frequency 3.3GHz ~ 4.2GHz
P1dB 18dBm
Gain 17.5dB
Noise Figure 3dB
RF Type General Purpose
Voltage - Supply 3.15V ~ 3.45V
Current - Supply 80mA
Test Frequency 3.55GHz
Mounting Type Surface Mount
Package / Case 12-WFQFN Exposed Pad
Supplier Device Package 12-WQFN (2x2)
Base Product Number LMH9235
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1341987-LMH9235IRRLR
Ultra Librarian 3D Model Ultra Librarian LMH9235IRRLR CAD Model

Description

Introducing the LMH9235IRRLR from Texas Instruments

The LMH9235IRRLR is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This component is engineered to meet the rigorous demands of modern electronic applications, providing a reliable and efficient performance that Texas Instruments is known for.

At the heart of the LMH9235IRRLR is a focus on high-speed signal processing. This makes it an ideal choice for a range of applications, including telecommunications, data acquisition systems, and any other application that requires precise and rapid processing of analog signals.

One of the key features of the LMH9235IRRLR is its robust design, which ensures stable operation under a variety of conditions. The device is built to withstand the challenges of thermal variation, voltage fluctuations, and electromagnetic interference, which are common in industrial and commercial environments.

The LMH9235IRRLR also boasts impressive electrical characteristics. It operates over a wide supply voltage range, which allows for flexible integration into different system designs. Additionally, its low power consumption is a significant advantage for portable and battery-operated devices, where energy efficiency is paramount.

With its compact form factor, the LMH9235IRRLR is suitable for space-constrained applications. It is available in a highly reliable package that ensures long-term durability and consistent performance throughout the product's lifespan. The packaging is also designed for easy implementation into printed circuit boards, streamlining the manufacturing process.

For engineers and designers looking for a high-performance signal processing solution, the LMH9235IRRLR provides the quality and reliability that Texas Instruments is renowned for. Its combination of speed, power efficiency, and robust design makes it a versatile component that can enhance the capabilities of a wide array of electronic systems.

Overall, the LMH9235IRRLR represents Texas Instruments' commitment to innovation and excellence in the field of semiconductor technology. It is a testament to their dedication to providing advanced solutions that enable their customers to create the electronic systems of the future.

You May Also Be Interested in

L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209
NXP / Nexperia
BGU8821
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1303 $50.0848
39+ $2.5685 $100.1715
61+ $2.4882 $151.7802
84+ $2.4080 $202.2720
108+ $2.3277 $251.3916
144+ $2.0869 $300.5136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess