EN
  • EN
  • DE
  • IT

LMK01020ISQE/NOPB

Part No LMK01020ISQE/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:8 1.6GHZ 48WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution), Divider
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input Clock
Output LVPECL
Maximum Input Frequency 1.6GHz
Supply Voltage - Operating 3.15 V to 3.45 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-WQFN (7x7)
Win Source Part Number 127339-LMK01020ISQE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMK01020ISQE/NOPB CAD Model

Description

The LMK01020ISQE/NOPB is a high-performance clock buffer and divider product from Texas Instruments, a leading global semiconductor company. This device is designed to provide high-quality, reliable solutions for a wide range of applications, including telecommunications, networking, and data transfer systems.

  • Key Features:
    • Low-skew, low-jitter, high-speed clock distribution: Ideal for demanding applications that require precise timing and synchronization
    • Flexible input stage: Accepts differential or single-ended inputs
    • Programmable output divider: Generates multiple synchronized clocks at different frequencies from a single input source
    • Power-down mode: Reduces power consumption when the device is not in use
  • Packaging: Compact QFN-16 package
  • RoHS compliant: Free of lead and other hazardous substances

You May Also Be Interested in

Texas Instruments
IC CLK BUFFER 1:10 100MHZ 24SSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 24-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Diodes Incorporated
Need more? Email Us
ON Semiconductor
IC CLK BUFFER 1:4 2GHZ 16QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 2 GHz 16-VFQFN Exposed Pad
Lowest to $11.4948
Microchip Technology
IC CLK BUFFER 1:2 3GHZ 16MLF / Clock Fanout Buffer (Distribution) IC 1:2 3 GHz 16-VFQFN Exposed Pad, 16-MLF?
Need more? Email Us
Renesas Electronics America
Lowest to $343.9059
Renesas Electronics America
Need more? Email Us
Texas Instruments
IC CLK BUFFER 2:8 2GHZ 28VQFN
Lowest to $22.4952
Texas Instruments
IC CLK BUFFER 2:6 2GHZ 40VQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3311 $70.6622
4+ $28.9896 $115.9584
6+ $28.0837 $168.5022
8+ $27.1777 $217.4216
10+ $26.2718 $262.7180
13+ $23.5541 $306.2033
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,135 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess