EN
  • EN
  • DE

LMK04000BISQE/NOPB

Part No LMK04000BISQE/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description LMK04000 PRECISION CLOCK CONDITI  /  Clock Conditioner IC 1.296GHz 1 48-WFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Bulk
Type Clock Conditioner
PLL Yes
Input LVCMOS, LVDS, LVPECL
Output LVCMOS, 2VPECL, LVPECL
Number of Circuits 1
Frequency - Max 1.296GHz
Divider/Multiplier Yes/Yes
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
HTSUS 0000.00.0000
Other Names 2156-LMK04000BISQE/NOPB,NATNSCLMK04000BISQE/NOPB
Standard Package 1
Win Source Part Number 1028208-LMK04000BISQE/NOPB
Ultra Librarian 3D Model Ultra Librarian LMK04000BISQE/NOPB CAD Model

Description

The LMK04000BISQE/NOPB from Texas Instruments is a highly integrated, low-noise clock jitter cleaner that provides an advanced timing solution for demanding applications. This precision device is designed to enhance clock signal quality by reducing jitter and phase noise, which is critical for high-performance digital systems.

Key Features

  • Low Noise Jitter Cleaning: The device excels at cleaning clock signals, significantly reducing jitter to improve data integrity and system reliability.
  • Multiple Outputs: It features multiple configurable outputs, enabling it to support various clocking needs within a system.
  • Flexible Input Options: The LMK04000BISQE/NOPB supports a wide range of input frequencies, allowing it to interface with various clock sources.
  • Programmable: Users can program the device through an I2C or SPI interface, providing flexibility for different use cases and simplifying system design.
  • Integrated PLL: The built-in Phase-Locked Loop (PLL) ensures stable and accurate clock generation, which is essential for synchronization in complex systems.

Applications

This jitter cleaner is ideal for use in a variety of high-performance applications, including:

  • Telecommunications equipment
  • Data communication infrastructure
  • Networking hardware
  • High-speed data converters
  • Test and measurement systems

Quality and Reliability

The LMK04000BISQE/NOPB is available in a compact, surface-mount package and is characterized for operation over the industrial temperature range. It is also lead-free and RoHS compliant, ensuring that it meets modern environmental standards for electronics. With Texas Instruments' reputation for quality, this jitter cleaner is a reliable choice for engineers looking to improve the performance of their digital systems.

Ordering Information

For detailed ordering and product information, visit the Texas Instruments website or contact an authorized distributor. The part number LMK04000BISQE/NOPB ensures that you are getting the genuine product designed and manufactured by Texas Instruments.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.3010 $54.6020
5+ $22.4009 $112.0045
7+ $21.7008 $151.9056
10+ $21.0008 $210.0080
13+ $20.3008 $263.9104
17+ $18.2007 $309.4119
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,049 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess