EN
  • EN
  • DE

LMK04031BEVAL/NOPB

Part No LMK04031BEVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD LMK04031BISQ / LMK04031 Logic and Timing Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Timing, Multi-purpose
Embedded No
Utilized IC / Part LMK04031
Supplied Contents Board(s), Cable(s)
Win Source Part Number 777731-LMK04031BEVAL/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMK040
Introduction Date December 02, 2013
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LMK04031BEVAL/NOPB CAD Model

Description

The LMK04031BEVAL/NOPB is an evaluation board designed for testing and performance evaluation of Texas Instruments' LMK04031B Precision Clock Conditioner. This advanced device is a part of TI's clocking solutions that provide low-noise clock generation and jitter cleaning for applications requiring high-performance clocking systems.

Key Features

  • Integrated Phase-Locked Loop (PLL): The evaluation board features an integrated PLL with fully programmable loop bandwidth, phase detector rate, and VCO range, allowing for precise control of the clock signal.
  • Jitter Cleaning: The LMK04031B is engineered to clean up clock signals, significantly reducing jitter and enhancing signal integrity for sensitive applications such as high-speed data converters, communication systems, and test equipment.
  • Multiple Outputs: With multiple configurable outputs, the board can generate various clock signals simultaneously, making it versatile for different clocking requirements.
  • Flexible Power Supply: The evaluation board operates over a wide power supply range, accommodating various system design considerations.
  • Easy-to-Use Interface: The LMK04031BEVAL/NOPB includes an easy-to-use graphical user interface (GUI) that simplifies the configuration process, allowing for quick setup and testing.

Applications

The LMK04031B is suitable for a wide range of applications, including but not limited to:

  • Wireless infrastructure (base stations, femtocells, picocells)
  • Wired communications (routers, switches, line cards)
  • Test and measurement equipment
  • Data acquisition systems
  • High-speed data converters

Package Contents

The LMK04031BEVAL/NOPB evaluation board package includes:

  • LMK04031B Precision Clock Conditioner Evaluation Board
  • USB Cable for connection to a PC
  • Comprehensive documentation including user guides and application notes

With the LMK04031BEVAL/NOPB, engineers and designers can quickly evaluate the capabilities of the LMK04031B Precision Clock Conditioner and accelerate the development of their high-performance clocking systems.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess