EN
  • EN
  • DE

LMK04610RTQT

Part No LMK04610RTQT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC JITTER CLEANER 56QFN / Jitter Cleaner IC 6.175GHz 1 56-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Jitter Cleaner
PLL Yes
Input CML, LVCMOS, LVDS, LVPECL
Output HCSL, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 6.175GHz
Divider/Multiplier Yes/No
Voltage - Supply 1.7V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Base Product Number LMK04610
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 779499-LMK04610RTQT
Ultra Librarian 3D Model Ultra Librarian LMK04610RTQT CAD Model

Description

Product Overview: Texas Instruments LMK04610RTQT

The LMK04610RTQT from Texas Instruments is a high-performance, low-noise Network Synchronizer Clock Jitter Cleaner, designed to meet the stringent requirements of communication infrastructure, data converters, and high-speed data acquisition systems. This device is part of the Ultra Series™ family, which is known for its ultra-low jitter, low power consumption, and high level of integration.

Key Features

  • Low Jitter Performance: The LMK04610RTQT provides excellent jitter cleaning and generation for applications requiring the highest clock performance. It ensures system-level noise performance is maintained to the highest standards.
  • Dual Loop Architecture: The device features a dual loop architecture which allows for multiple levels of jitter attenuation, resulting in cleaner clock signals for sensitive system components.
  • Frequency Flexibility: With an integrated Voltage Controlled Oscillator (VCO), the LMK04610RTQT offers a wide frequency range, giving designers the flexibility to use it in various applications without the need for external components.
  • Programmable Outputs: It provides multiple programmable outputs that can be configured for different frequencies and signal formats, making it a versatile solution for various clocking needs.
  • Integrated EEPROM: On-chip EEPROM allows for easy configuration and storage of device settings, enabling quick setup and persistent operation across power cycles.

Applications

The LMK04610RTQT is ideal for a range of applications, including:

  • Wireless Infrastructure (Base Stations, Backhaul, Front Haul)
  • Wired Communications (Routers, Switches, Networking Equipment)
  • Data Acquisition Systems
  • High-Speed Data Converters
  • Test and Measurement Equipment

Technical Specifications

Parameter Value Package 40-WQFN (6x6) Operating Temperature Range -40°C to 85°C Supply Voltage 3.3V ± 5% Output Frequency Range Up to 2.6 GHz

With its robust feature set and adaptability, the Texas Instruments LMK04610RTQT is a premier choice for engineers looking to enhance the performance and reliability of their clocking systems.

You May Also Be Interested in

Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess