EN
  • EN
  • DE

LMK04806BISQ

Part No LMK04806BISQ
Manufacturer Texas Instruments
Description Low-Noise Clock Jitter Cleaner with Dual Loop PLLs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201693-LMK04806BISQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMK04806BISQ CAD Model

Description

The LMK04806BISQ from Texas Instruments is a highly sophisticated, low-noise clock jitter cleaner and precision clock distributor, which provides an ideal solution for clocking high-performance digital systems such as data converters, FPGAs, and digital signal processors. This device is part of the LMK04800 family and is designed to meet the stringent requirements of applications in telecommunications, medical imaging, and professional audio, among others.

Key Features

  • Low Noise PLL: The device features a dual-loop architecture with integrated Voltage Controlled Oscillators (VCOs), ensuring low RMS jitter performance which is critical for high-speed data converters and other sensitive RF and mixed-signal components.
  • Flexible Clocking: It supports a wide range of input frequencies, from 8 kHz to 1.5 GHz, and can generate multiple clock outputs with frequencies up to 1.3 GHz, making it highly versatile for various system design requirements.
  • Programmable Inputs and Outputs: The LMK04806BISQ offers 14 programmable outputs that can be configured as single-ended or differential pairs, providing compatibility with a variety of signal standards.
  • Integrated EEPROM: For easy configuration and storage of settings, the device includes an integrated EEPROM. This allows for the storing of custom configurations that can be automatically loaded at power-up.

Applications

  • Telecommunications infrastructure
  • Wireless base stations
  • Test and measurement equipment
  • Medical imaging systems
  • Professional audio and video equipment

Advanced Technologies

Integrating advanced technologies like Delta-Sigma Fractional-N PLLs, the LMK04806BISQ provides excellent frequency flexibility and allows for the generation of zero-delay clocks. It also features hitless switching, holdover, and channel-to-channel isolation, which are essential for maintaining signal integrity in complex systems.

Product Specifications

The LMK04806BISQ is available in a compact 64-pin WQFN package, suitable for space-constrained applications. Its industrial temperature range of -40°C to 85°C ensures reliable operation across various environments. The device is also supported by TI's comprehensive design and simulation tools, simplifying the integration process for designers.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1250 $63.3750
6+ $17.3334 $104.0004
9+ $16.7917 $151.1253
13+ $16.2500 $211.2500
16+ $15.7084 $251.3344
22+ $14.0834 $309.8348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 557 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess