EN
  • EN
  • DE

LMK04808DISQ

Part No LMK04808DISQ
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827960-LMK04808DISQ
Ultra Librarian 3D Model Ultra Librarian LMK04808DISQ CAD Model

Description

Product Overview: Texas Instruments LMK04808DISQ

The LMK04808DISQ from Texas Instruments is a highly sophisticated, low-noise clock jitter cleaner and precision clock distributor, designed to meet the stringent requirements of complex communication systems, data converters, and high-speed digital signal processing (DSP) applications. This device is part of TI's LMK series and is widely recognized for its exceptional performance in synchronizing system clocks with superior timing precision.

Key Features

  • Low Noise Phase-Locked Loop (PLL): The LMK04808DISQ incorporates a dual PLL architecture that minimizes system jitter, ensuring high-quality signal integrity for sensitive applications.
  • Flexible Clocking: It supports multiple output frequencies and formats, offering versatility to work with various system designs and requirements, including LVPECL, LVDS, and HCSL output levels.
  • Integrated Voltage-Controlled Oscillator (VCO): The on-chip VCO simplifies the design by eliminating the need for an external VCO, thereby reducing board space and system complexity.
  • Programmable Inputs and Outputs: Users can configure the device through programmable input and output dividers, delay adjustments, and other functional settings, allowing for a highly tailored clocking solution.
  • Robust Frequency Synthesis: The device is capable of synthesizing high-quality, stable clock signals from a noisy input clock, making it ideal for applications that require precise timing.

Applications

The LMK04808DISQ is suitable for a wide range of high-performance applications, including but not limited to:

  • Wireless Infrastructure (e.g., base stations, network synchronization)
  • Wired Communications (e.g., routers, switches, network timing)
  • Test and Measurement Equipment
  • Medical Imaging Systems
  • High-Speed Data Acquisition

Quality and Reliability

Texas Instruments is known for its commitment to quality and the LMK04808DISQ is no exception. The product is manufactured to the highest standards, ensuring reliable performance in even the most demanding environments. Moreover, TI provides comprehensive technical support and documentation, making the integration of the LMK04808DISQ into your design a smooth and confident process.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3347 $67.0041
6+ $18.3259 $109.9554
9+ $17.7532 $159.7788
12+ $17.1805 $206.1660
16+ $16.6078 $265.7248
21+ $14.8898 $312.6858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess