The LMK04816BISQ from Texas Instruments represents the pinnacle of precision in timing solutions for demanding applications. As an ultra-low noise clock jitter cleaner, it is designed to enhance clock signals with exceptional purity and stability. This device is a vital component in systems where timing accuracy is crucial, such as high-speed data converters, wireless infrastructure, networking, and telecommunications equipment.
Key Features
- Ultra-Low Noise Performance: The LMK04816BISQ boasts a jitter cleaning and generation system that significantly reduces system noise, ensuring high-performance levels for advanced applications.
- Dual PLLs with Integrated VCOs: The device includes two phase-locked loops (PLLs) with integrated voltage-controlled oscillators (VCOs), providing a flexible and precise clocking solution.
- Multiple Outputs: With up to 14 configurable outputs, the LMK04816BISQ can generate a variety of clock signals to meet the needs of complex systems.
- Programmable Input and Output Frequencies: Users can program both input and output frequencies, which allows for versatile integration into a multitude of system architectures.
Applications
- High-speed data converters
- Wireless infrastructure
- Networking and telecommunications
- Test and measurement equipment
Technical Specifications
- Supply Voltage: 3.3V ± 5%
- Operating Temperature Range: -40°C to 85°C
- Package: 64-WQFN (10x10 mm)
- Performance: Sub-200 fs RMS jitter performance
The LMK04816BISQ is a testament to Texas Instruments' commitment to providing advanced technology solutions that push the boundaries of precision and reliability. This clock jitter cleaner is an essential building block for systems that cannot afford to compromise on timing accuracy, making it an ideal choice for engineers looking to optimize their high-performance applications.