EN
  • EN
  • DE

MAX723CSE+T

Part No MAX723CSE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Maxim Integrated
Win Source Part Number 312057-MAX723CSE+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX723CSE+T CAD Model

Description

The MAX723CSE+T from Maxim Integrated is a high-performance, adjustable, step-down (buck) voltage regulator designed to deliver a wide range of output voltages while maintaining excellent power efficiency and thermal performance. This component is ideal for a variety of applications, including but not limited to, portable devices, embedded systems, and telecommunications equipment.

Key Features

  • Adjustable Output Voltage: The MAX723CSE+T offers an adjustable output voltage feature, allowing designers to tailor the voltage supplied to the specific needs of their circuit, enhancing the versatility of this component.
  • High Efficiency: With its buck regulator design, this device is capable of converting higher input voltages to lower output voltages with minimal loss, ensuring efficient power usage and longer battery life in portable applications.
  • Thermal Protection: The device includes built-in thermal protection to safeguard against overheating, making it reliable for use in systems where temperature control is crucial.
  • Compact Surface-Mount Package: The MAX723CSE+T comes in a compact SOP (Small Outline Package), which is suitable for space-constrained applications.
  • Wide Input Voltage Range: This regulator operates over a broad input voltage range, accommodating various power sources and ensuring flexibility in system design.

Applications

The MAX723CSE+T is a versatile component that can be used in multiple applications, such as:

  • Battery-Powered Devices
  • Embedded Systems
  • Telecommunications
  • Power Supply Modules
  • Consumer Electronics

Technical Specifications

Parameter Value
Output Type Adjustable
Input Voltage (min) 4.5V
Input Voltage (max) 20V
Output Voltage (min) 1.3V
Output Voltage (max) 20V
Output Current 5A
Package/Case SOP-16

Overall, the Maxim Integrated MAX723CSE+T voltage regulator is a robust and reliable solution for managing power in a wide array of electronic devices, offering flexibility, efficiency, and protection in a small footprint.

You May Also Be Interested in

STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess