EN
  • EN
  • DE

LMK04832NKDT

Part No LMK04832NKDT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC JITTER CLEANER 64WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Jitter Cleaner IC 3.255GHz 64-WFQFN Exposed Pad
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-WFQFN Exposed Pad
Case / Package 64-WQFN (9x9)
Family Name LMK04832
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49484-1, 296-49484-2, LMK04832NKDT-ND, 296-49484-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923407-LMK04832NKDT
Ultra Librarian 3D Model Ultra Librarian LMK04832NKDT CAD Model

Description

Introducing the LMK04832NKDT Clock Jitter Cleaner from Texas Instruments

The LMK04832NKDT is a highly integrated and versatile clock jitter cleaner produced by Texas Instruments, designed to provide unparalleled performance in synchronization for a wide array of applications. This device is part of TI's Ultra-Low Jitter Clock Generator and Synchronizer family, making it an ideal choice for demanding applications such as wireless infrastructure, data converters, medical imaging, and test & measurement equipment.

At the heart of the LMK04832NKDT is its dual-loop architecture, which combines both an analog and a digital Phase-Locked Loop (PLL) to optimize performance and flexibility. This innovative design enables the device to achieve exceptional jitter cleaning capabilities, with ultra-low RMS jitter performance, making it perfect for high-speed data acquisition and generation systems where data integrity and signal quality are critical.

The device features multiple outputs that can be configured for various frequencies and formats, including LVPECL, LVDS, and HCSL. This allows the LMK04832NKDT to provide a broad range of clocking solutions, simplifying design and reducing the need for multiple clocking components. Additionally, it supports a wide input frequency range, enabling it to lock to a variety of reference clocks, thereby enhancing its adaptability to different system requirements.

With its integrated EEPROM, the LMK04832NKDT can store user-defined configurations, allowing for easy and quick reconfiguration upon power-up, which is essential for applications that require fast initialization times. The device is also equipped with a host of programmable features, such as digital delay, phase synchronization, and holdover mode, which provide engineers with the tools needed to tackle complex timing challenges.

For ease of integration, Texas Instruments offers a comprehensive suite of design resources, including evaluation modules, application notes, and simulation tools, to support the LMK04832NKDT. This level of support ensures that engineers can optimize their designs for performance and reliability while accelerating their product development cycles.

In summary, the LMK04832NKDT from Texas Instruments stands out as a sophisticated solution for clock jitter cleaning, offering a blend of high performance, flexibility, and ease of use that is well-suited for a variety of demanding applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.2925 $50.2925
3+ $41.2656 $123.7968
4+ $39.9761 $159.9044
6+ $38.6865 $232.1190
7+ $37.3970 $261.7790
9+ $33.5283 $301.7547
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess