EN
  • EN
  • DE

LMK61E2-312M50SIAT

Part No LMK61E2-312M50SIAT
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC CLK 312.5MHZ 6QFM / Oscillator XO 312.5MHz ±50ppm LVPECL 55% 3.3V 6-Pin QFM SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Clock Oscillator
Frequency 312.5MHz
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Supply Current 162mA
Operating Temperature Range -40°C ~ 85°C
Package 6-SMD Module
Manufacturer Package 6-QFM (7x5)
Mounting SMD
Win Source Part Number 779502-LMK61E2-312M50SIAT
Popularity Medium
Supply and Demand Status Limited
Introduction Date December 05, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMK61E2-312M50SIAT CAD Model

Description

The LMK61E2-312M50SIAT is a high-performance, low-noise programmable oscillator from Texas Instruments, designed to meet the stringent requirements of today's advanced electronics. This versatile component is a part of the LMK61E2 series, which is well-regarded for its reliability and precision in applications such as networking, telecommunications, and data acquisition systems.

Key Features:

  • Frequency Range: The device offers a wide frequency range that can be programmed to support various applications, making it a flexible solution for designers.
  • Low Jitter: With exceptionally low jitter performance, the LMK61E2-312M50SIAT ensures signal integrity and improves the performance of high-speed digital systems.
  • Supply Voltage: It operates at a single supply voltage, simplifying the power supply design and reducing the overall system complexity.
  • Programmability: The oscillator's frequency is easily programmable via I2C interface, allowing for quick adjustments and fine-tuning to meet specific design requirements.
  • Temperature Stability: Designed to perform consistently across a broad temperature range, this oscillator maintains its precision even under varying environmental conditions.

Applications:

The LMK61E2-312M50SIAT is ideal for use in a variety of applications, including but not limited to:

  • High-speed communication infrastructure
  • Networking equipment such as routers and switches
  • Servers and data centers
  • Test and measurement equipment
  • Storage systems

Product Specifications:

Parameter Value Output Type Differential Frequency 312.5 MHz Supply Voltage 3.3 V Package / Case 6-SMD, No Lead

With its high precision, ease of use, and flexible programmable features, the LMK61E2-312M50SIAT stands out as a superior choice for designers seeking to enhance their system's performance with a reliable clock solution.

You May Also Be Interested in

Pericom
27 MHz 3.3V VCXO for Set-Top Box Applications
Lowest to $0.7069
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
NEC
Need more? Email Us
Intersil Corporation
4-Digit LED Display, Programmable Up/Down Counter
Need more? Email Us
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $8.3309
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.6897

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess