EN
  • EN
  • DE

LMP7732MA

Part No LMP7732MA
Manufacturer Texas Instruments
Description 2.9 nV/sqrt(Hz) Low Noise, RRIO Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201817-LMP7732MA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMP7732MA CAD Model

Description

The LMP7732MA from Texas Instruments is a high-precision operational amplifier designed for a wide range of applications. This op-amp offers an impressive combination of features that make it a versatile choice for engineers and designers looking to improve accuracy and stability in their circuits.

Key Features

  • Low Offset Voltage: The LMP7732MA boasts an ultra-low input offset voltage, which greatly reduces error in high-precision applications.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp can handle a broad range of frequencies without sacrificing performance.
  • Rail-to-Rail Output: The rail-to-rail output capability ensures maximum dynamic range, which is particularly useful in single-supply operations or when dealing with a wide range of input signals.
  • Low Noise: The device exhibits low voltage noise density, making it an excellent choice for applications where signal integrity is paramount.
  • Wide Supply Range: It can operate with a supply voltage range from 2.7V to 12V, allowing for flexibility in various circuit designs.
  • Extended Temperature Range: The operational amplifier is designed to perform reliably over an extended temperature range, making it suitable for industrial environments.

Applications

The LMP7732MA is ideal for high-performance applications where precision is critical. Common uses include:

  • Test and measurement equipment
  • Medical instrumentation
  • Sensor interfaces
  • Professional audio equipment
  • Analog filters
  • Data acquisition systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMP7732MA is no exception. This operational amplifier is built with the highest standards to ensure reliable performance in even the most demanding applications. Whether you're designing for precision instrumentation or high-fidelity audio, the LMP7732MA is a solid choice that combines accuracy, reliability, and versatility.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5749 $51.4980
42+ $2.4119 $101.2998
65+ $2.3304 $151.4760
93+ $2.1675 $201.5775
120+ $2.0860 $250.3200
150+ $2.0045 $300.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess