The LMP8358MA/NOPB is a versatile, precision variable gain amplifier (VGA) designed and manufactured by Texas Instruments. This high-performance product is engineered to offer a flexible solution for a wide range of applications, including medical instrumentation, industrial process control, and communication systems.
Key Features
- Adjustable Gain: The LMP8358MA/NOPB features a digitally controlled gain range from -6 dB to 26 dB, allowing for precise signal amplification tailored to the needs of various applications.
- High Linearity: This VGA maintains high linearity across its entire operating range, ensuring signal integrity and minimizing distortion.
- Low Noise Performance: With its low noise characteristics, the LMP8358MA/NOPB is ideal for applications requiring a clean signal amplification with minimal added noise.
- Wide Bandwidth: The device offers a wide bandwidth, enabling it to handle high-speed signals without compromising performance.
- Single-Supply Operation: It operates on a single 5V supply, simplifying power supply design and reducing system complexity.
Applications
- Medical Imaging Systems
- Test and Measurement Equipment
- Industrial Process Control
- Communication Infrastructure
Product Specifications
Parameter
Value
Product Type
Variable Gain Amplifier
Gain Range
-6 dB to +26 dB
Operating Voltage
5V
Package/Case
SOP-8
Operating Temperature
-40°C to +85°C
The LMP8358MA/NOPB from Texas Instruments stands out as a reliable and efficient solution for precision signal amplification. Its combination of adjustable gain, high linearity, low noise, and wide bandwidth makes it a versatile choice for engineers and designers looking to enhance their systems with a high-quality VGA.