EN
  • EN
  • DE

LMP8646MKE

Part No LMP8646MKE
Manufacturer Texas Instruments
Description Precision Current Limiter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201849-LMP8646MKE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMP8646MKE CAD Model

Description

Overview of Texas Instruments LMP8646MKE Precision Current Limiter

The Texas Instruments LMP8646MKE is a precision current limiter designed to provide accurate current regulation and protection. It is part of TI's Power Management portfolio and is specifically engineered to safeguard systems by limiting the current that can flow through the power lines, thus preventing damage to sensitive components due to overcurrent conditions. This device is ideal for applications that require precise current control and monitoring, such as industrial automation, automotive systems, and power management solutions.

Key Features and Benefits

  • Precision Current Sensing: The LMP8646MKE offers a high level of accuracy in current sensing, which allows for reliable performance even in critical applications.
  • Wide Input Voltage Range: With an operational input voltage range that accommodates various system voltages, this current limiter can be used in a multitude of environments and applications.
  • Low Power Consumption: Designed for efficiency, the LMP8646MKE consumes minimal power, making it an excellent choice for battery-powered or energy-sensitive systems.
  • Adjustable Current Limit: Users can set the current limit threshold as per their specific requirements, providing flexibility and control over the protection mechanism.
  • High Accuracy: The precision of the LMP8646MKE ensures that the current limit is maintained with tight tolerance, reducing the risk of false triggering or inadequate protection.
  • Robust Protection Features: The device includes features such as over-temperature protection, ensuring reliable operation under various conditions.

Applications

  • Industrial Automation Systems
  • Automotive Electronics
  • Battery Management Systems
  • Power Supply Protection
  • Overcurrent Fault Protection Circuits

The LMP8646MKE is housed in a compact package, making it suitable for space-constrained applications. Its robust design and comprehensive set of features make it a versatile and reliable component for managing and limiting current to safeguard electronic systems. Texas Instruments provides extensive technical support and documentation, ensuring that designers can implement the LMP8646MKE with confidence in their product designs.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess