EN
  • EN
  • DE

TPS54360EVM-182

Part No TPS54360EVM-182
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description DEVELOPMENT KIT TPS54360  /  TPS54360 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Series Eco-Mode™
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 5V
Current - Output 3.5A
Voltage - Input 8.5V ~ 60V
Regulator Topology Buck
Frequency - Switching 600kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS54360
Base Product Number TPS54360
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-34982,TPS54360EVM182
Standard Package 1
Win Source Part Number 1100966-TPS54360EVM-182
Ultra Librarian 3D Model Ultra Librarian TPS54360EVM-182 CAD Model

Description

Product Overview: TPS54360EVM-182 Evaluation Module

The TPS54360EVM-182 is a fully assembled and tested circuit for evaluating the TPS54360 DC-DC converter. Manufactured by Texas Instruments, this evaluation module (EVM) provides an efficient, high-performance solution for a variety of applications. The TPS54360 is a 60V, 3.5A, step-down regulator with an integrated high-side MOSFET, which makes it suitable for systems that require a wide input voltage range.

Key Features

  • Wide Input Voltage Range: The TPS54360EVM-182 operates over a broad input voltage range from 3.5V to 60V, accommodating a variety of power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 58V, providing the flexibility needed for different voltage requirements.
  • High Efficiency: With its integrated 200mΩ high-side MOSFET, the EVM ensures high efficiency at light loads with a pulse skipping Eco-mode™.
  • Thermal Protection: The module includes thermal shutdown and overcurrent protection features that enhance the safety and durability of the application.
  • Frequency Synchronization: The TPS54360EVM-182 offers frequency synchronization to external clocks, which helps in reducing noise and managing radiated emissions.

Applications

The versatility of the TPS54360EVM-182 makes it suitable for a wide range of applications, including:

  • Industrial power systems
  • Automotive infotainment and telematics
  • Telecommunication equipment
  • Aftermarket automotive accessories
  • Point-of-load conversions

Design and Layout

The TPS54360EVM-182 is designed with high-quality components and a layout that minimizes noise and interference, ensuring optimal performance in real-world conditions. The EVM includes input and output connectors for easy integration into existing systems. Additionally, it features several test points for convenient measurement of the regulator’s performance characteristics.

Support and Resources

For designers and engineers, Texas Instruments provides extensive support and resources for the TPS54360EVM-182, including detailed datasheets, user guides, and design files. This documentation facilitates a comprehensive understanding of the module's capabilities and simplifies the process of integrating the EVM into a final product design.

You May Also Be Interested in

Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TPS63000
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess