EN
  • EN
  • DE

LMR14050SQDPRTQ1

Part No LMR14050SQDPRTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 5A 10WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 28V
Output Current 5A
Frequency - Switching 200kHz to 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-WSON (4x4)
Win Source Part Number 1055568-LMR14050SQDPRTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMR14050SQDPRTQ1 CAD Model

Description

LMR14050SQDPRTQ1 Automotive Step-Down Converter by Texas Instruments

The LMR14050SQDPRTQ1 is a highly efficient, automotive-grade step-down converter designed by Texas Instruments to meet the rigorous demands of automotive applications. This advanced power management integrated circuit (IC) is specifically tailored to operate over a wide input voltage range, making it suitable for a variety of automotive power supply systems.

With a robust input voltage range of 4V to 40V, the LMR14050SQDPRTQ1 is capable of delivering up to 5A of continuous output current. This flexibility allows the device to handle the typical fluctuations and transients found in automotive electrical systems with ease, ensuring a stable and reliable power supply for sensitive automotive electronics.

One of the key features of the LMR14050SQDPRTQ1 is its high efficiency, which is achieved through an innovative switching architecture. This architecture enables the device to maintain a high level of efficiency across a wide range of load conditions. As a result, the converter helps to reduce power loss and heat generation, which is critical in the confined spaces of automotive environments.

The device is also equipped with a range of protection features designed to safeguard against the conditions commonly encountered in automotive applications. These include thermal shutdown, overcurrent protection, and undervoltage lockout, ensuring that the LMR14050SQDPRTQ1 operates safely and reliably under all conditions.

Designed with ease of use in mind, the LMR14050SQDPRTQ1 requires a minimal number of external components, simplifying the design and reducing the overall solution size. This makes it an excellent choice for space-constrained applications. Moreover, its fixed switching frequency can be set via an external resistor, allowing designers to optimize the converter for performance or for the size of the external components.

The LMR14050SQDPRTQ1 is available in a compact, thermally enhanced 3.5mm x 5.5mm VQFN package, which is ideal for automotive applications where space is at a premium. With its advanced features and robust design, the LMR14050SQDPRTQ1 is an excellent power solution for a wide range of automotive electronics, including infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle technologies.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7856 $52.9984
33+ $3.1061 $102.5013
50+ $3.0091 $150.4550
69+ $2.9120 $200.9280
89+ $2.8149 $250.5261
119+ $2.5238 $300.3322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess