EN
  • EN
  • DE

LMR22007YYZFR

Part No LMR22007YYZFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 750MA 9DSBGA / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 750mA 9-UFBGA, DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series SIMPLE SWITCHER®
Package Tape & Reel
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 0.9V
Voltage - Output (Max) 5.5V
Current - Output 750mA
Frequency - Switching 2.09MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 9-UFBGA, DSBGA
Supplier Device Package 9-DSBGA
Base Product Number LMR2200
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342117-LMR22007YYZFR
Ultra Librarian 3D Model Ultra Librarian LMR22007YYZFR CAD Model

Description

The LMR22007YYZFR is a high-performance, easy-to-use, step-down (buck) converter designed and manufactured by Texas Instruments (TI). This compact, efficient power management integrated circuit (IC) is ideal for a wide range of applications, including portable devices, industrial systems, and consumer electronics.

Key Features

  • Input Voltage Range: The device operates from an input voltage range of 3.0V to 20V, making it suitable for various battery and system voltage levels.
  • Output Voltage: It provides an adjustable output voltage from 0.8V to 13.5V, allowing for flexibility in design and compatibility with various loads.
  • Current Capability: The LMR22007YYZFR can deliver up to 0.75A of continuous output current, ensuring reliable performance for moderate power needs.
  • High Efficiency: With its high-efficiency operation, this converter minimizes power loss and heat generation, extending battery life in portable applications.
  • Switching Frequency: The device supports a fixed switching frequency of 1.6 MHz, which helps to optimize the size of external components and maintain a balance between efficiency and performance.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, enhancing system reliability.
  • Package: The LMR22007YYZFR comes in a small, leaded SOT-23 package that is easy to solder and integrate into space-constrained designs.

Applications

The versatility of the LMR22007YYZFR makes it suitable for a diverse set of applications, such as:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Power supply modules
  • Consumer electronics
  • Industrial and automation systems

Conclusion

In summary, the LMR22007YYZFR from Texas Instruments is a robust and reliable solution for voltage step-down requirements in a multitude of electronic applications. Its wide input voltage range, adjustable output, and compact form factor make it an excellent choice for designers looking to optimize power management in their products.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess