EN
  • EN
  • DE

LMR23625CQDDARQ1

Part No LMR23625CQDDARQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2.5A 8SOPWR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.5A 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-PowerSOIC (0.154", 3.90mm Width)
Case / Package 8-SO PowerPad
Family Name LMR23625
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LMR23625CQDDARQ1-ND, 296-45259-6, 296-45259-2, 296-45259-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923481-LMR23625CQDDARQ1
Ultra Librarian 3D Model Ultra Librarian LMR23625CQDDARQ1 CAD Model

Description

The LMR23625CQDDARQ1 is a highly efficient, automotive-grade, synchronous step-down voltage converter from Texas Instruments, designed to meet the rigorous standards of the automotive industry. This robust power management IC is ideal for applications requiring a high-performance, reliable, and compact power solution.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 3.8V to 36V, making it suitable for a variety of automotive applications, including those that must withstand cold-crank and stop-start conditions.
  • High Output Current: Capable of delivering up to 2.5A of continuous output current, this converter can power a wide array of automotive electronics.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 30V, providing the flexibility needed to cater to different system requirements.
  • High Efficiency: With integrated power MOSFETs, the LMR23625CQDDARQ1 offers high-efficiency power conversion, which can help in reducing thermal stress and improving system reliability.
  • Thermal Shutdown: The device includes thermal shutdown protection, ensuring it operates within safe temperature limits.
  • Frequency Synchronization: It allows synchronization to an external clock to minimize electromagnetic interference (EMI) in noise-sensitive applications.
  • Automotive Qualification: Qualified for automotive applications, the device complies with the AEC-Q100 standard, ensuring high reliability and performance under extreme conditions.

Applications

The LMR23625CQDDARQ1 is versatile and can be used in a variety of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), GPS navigation units, car radios, and telematics. Its small form factor and high reliability make it an excellent choice for power supplies in space-constrained automotive environments.

Package and Quality

This power converter comes in a 10-pin VSON package with a thermally enhanced pad. The LMR23625CQDDARQ1 is part of Texas Instruments' commitment to high-quality and reliable automotive solutions, providing the performance and durability that automotive manufacturers demand.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8091 $53.3274
32+ $3.1254 $100.0128
50+ $3.0278 $151.3900
69+ $2.9301 $202.1769
89+ $2.8324 $252.0836
119+ $2.5394 $302.1886
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess