EN
  • EN
  • DE

LMR33620BQRNXTQ1

Part No LMR33620BQRNXTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 12VQFN  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.8V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 24V
Current - Output 2A
Frequency - Switching 1.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 12-VFQFN
Supplier Device Package 12-VQFN-HR (3x2)
Base Product Number LMR33620
Other Names 296-53382-2,296-53382-1,296-53382-6
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249688-LMR33620BQRNXTQ1
Ultra Librarian 3D Model Ultra Librarian LMR33620BQRNXTQ1 CAD Model

Description

The LMR33620BQRNXTQ1 from Texas Instruments is a highly efficient, small form factor, easy-to-use synchronous step-down (buck) converter optimized for automotive applications. This advanced power solution is designed to meet the rigorous standards of the automotive industry, including the AEC-Q100 qualification, making it an ideal choice for powering sensitive automotive electronics.

Key Features:

  • Wide Input Voltage Range: Capable of handling input voltages from 3.8V to 36V, this converter is versatile and can accommodate a broad range of power supplies, making it suitable for various automotive electrical systems.
  • High-Efficiency Performance: With a peak efficiency of up to 92%, the LMR33620BQRNXTQ1 ensures minimal power loss and heat generation, which is crucial for maintaining the reliability and longevity of electronic components in the harsh automotive environment.
  • Compact Size: The small footprint of the device allows for space-saving PCB designs, which is essential in modern vehicles where electronic system complexity is increasing, and space is at a premium.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 400 kHz to 2.1 MHz, allowing designers to optimize the converter for efficiency or for the size of the external components.
  • Robust Thermal Performance: The LMR33620BQRNXTQ1 is designed to operate reliably over the automotive temperature range of -40°C to 125°C, ensuring performance under extreme conditions.
  • Protection Features: The device includes a suite of protection features such as over-current protection, thermal shutdown, and undervoltage lockout, contributing to the overall system safety and reliability.

Applications:

The LMR33620BQRNXTQ1 is suitable for a wide array of automotive applications including infotainment systems, advanced driver assistance systems (ADAS), automotive lighting, and telematics. Its robust design and high-efficiency operation make it a preferred choice for designers looking to create reliable and high-performance automotive systems.

Quality and Reliability:

Texas Instruments ensures that the LMR33620BQRNXTQ1 meets the highest quality and reliability standards. The AEC-Q100 qualification signifies that this converter is compliant with the stringent requirements of the automotive industry, providing confidence in its performance and durability in automotive applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3517 $51.7374
52+ $1.9296 $100.3392
81+ $1.8693 $151.4133
111+ $1.8090 $200.7990
143+ $1.7487 $250.0641
192+ $1.5678 $301.0176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess