EN
  • EN
  • DE

LMR34206FSC3RNXRQ1

Part No LMR34206FSC3RNXRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description POWER MANAGEMENT / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 12-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.2V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 600mA
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount, Wettable Flank
Case / Package 12-VFQFN
Supplier Device Package 12-VQFN-HR (3x2)
Base Product Number LMR34206
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LMR34206FSC3RNXRQ1TR,296-LMR34206FSC3RNXRQ1DKR,296-LMR34206FSC3RNXRQ1CT
Standard Package 3,000
Win Source Part Number 1317747-LMR34206FSC3RNXRQ1
Ultra Librarian 3D Model Ultra Librarian LMR34206FSC3RNXRQ1 CAD Model

Description

LMR34206FSC3RNXRQ1: A High-Performance Step-Down Converter from Texas Instruments

The LMR34206FSC3RNXRQ1 is a robust and efficient automotive-grade step-down (buck) converter from Texas Instruments, designed to meet the rigorous demands of automotive and industrial applications. This advanced power management integrated circuit (PMIC) is capable of delivering up to 2A of continuous current to loads, with an input voltage range of 3.8V to 36V. This wide input range makes the LMR34206FSC3RNXRQ1 suitable for handling various power sources, including car batteries and industrial supply rails.

With its compact footprint and high level of integration, the LMR34206FSC3RNXRQ1 is an excellent choice for space-constrained applications. The device incorporates a high-efficiency synchronous step-down regulator with integrated high-side and low-side MOSFETs, which contribute to reduced external component count and system complexity.

One of the key features of the LMR34206FSC3RNXRQ1 is its advanced thermal management capabilities. The device is designed to operate reliably over a broad temperature range, making it suitable for use in harsh automotive environments. Additionally, it comes in a wettable flank package that allows for optical inspection of solder joints, enhancing manufacturing reliability.

The LMR34206FSC3RNXRQ1 also boasts a suite of protection features to ensure stable and safe operation. These include cycle-by-cycle current limit, thermal shutdown, and undervoltage lockout. The converter also supports frequency synchronization, spread spectrum operation, and has a power-good flag, which together contribute to improved electromagnetic compatibility (EMC) performance and system monitoring.

Designers can take advantage of the adjustable switching frequency, which ranges from 400 kHz to 2.2 MHz, allowing for optimization between efficiency and external component size. The device's enable pin and power-good flag offer simple power sequencing and easy interfacing with microcontrollers or other digital control circuitry.

In summary, the LMR34206FSC3RNXRQ1 from Texas Instruments is a highly capable, automotive-grade step-down converter that offers a balance of performance, efficiency, and reliability for a wide array of power management applications.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1554 $51.5540
24+ $4.2300 $101.5200
37+ $4.0979 $151.6223
51+ $3.9657 $202.2507
66+ $3.8335 $253.0110
88+ $3.4369 $302.4472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess