EN
  • EN
  • DE

LM34925MRX/NOPB

Part No LM34925MRX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 100MA DL 8SOPWR / Buck Switching Regulator IC Positive, Isolation Capable Adjustable 1.225V 1 Output 100mA 8-PowerSOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive, Isolation Capable
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 7.5V
Voltage - Input (Max) 100V
Voltage - Output (Min/Fixed) 1.225V
Voltage - Output (Max) 100V
Current - Output 100mA
Frequency - Switching Adj to 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number LM34925
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1317671-LM34925MRX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM34925MRX/NOPB CAD Model

Description

Product Overview: LM34925MRX/NOPB

The LM34925MRX/NOPB is a high-performance, step-down switching regulator designed and manufactured by Texas Instruments. This integrated circuit is tailored for applications that require efficient voltage conversion with a compact footprint. It is ideal for a wide range of uses, from industrial power supplies to consumer electronics.

Key Features

  • Voltage Regulation: The LM34925MRX/NOPB offers a wide input voltage range from 4.5V to 42V, which makes it versatile for various supply voltages. It ensures a stable output even with fluctuating input, which is crucial for sensitive electronic devices.
  • Adjustable Output: The output voltage is adjustable, allowing for customization according to the needs of the specific application. This flexibility ensures compatibility with a diverse array of devices and systems.
  • High Efficiency: With its integrated 130 mOhm N-Channel MOSFET, the device provides a high level of efficiency, which is beneficial for reducing power loss and heat generation in the system.
  • Thermal Protection: The LM34925MRX/NOPB incorporates thermal shutdown protection, which safeguards the device and the system it powers from damage due to excessive temperatures.
  • Frequency Synchronization: The switching frequency is programmable and can be synchronized to an external clock, allowing for noise-sensitive applications to minimize electromagnetic interference (EMI).

Applications

The versatility of the LM34925MRX/NOPB makes it suitable for a plethora of applications. It is commonly used in:

  • Automotive systems
  • Telecommunication equipment
  • Industrial power supplies
  • Portable electronics
  • Networking and data storage systems

Package and Quality

The device comes in a small 8-pin PSOP package, which is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. The "NOPB" designation indicates that the product is provided without lead (Pb), which is in line with the industry's move towards safer and more eco-friendly components.

In summary, the LM34925MRX/NOPB by Texas Instruments is a reliable and efficient solution for power regulation requirements in a wide range of electronic applications. Its robust feature set and compact design make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9589 $51.4657
31+ $3.2483 $100.6973
48+ $3.1468 $151.0464
66+ $3.0453 $200.9898
85+ $2.9438 $250.2230
114+ $2.6393 $300.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,975 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess