EN
  • EN
  • DE

LMR34215FAQRNXTQ1

Part No LMR34215FAQRNXTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description POWER MANAGEMENT / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 12-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.2V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 42V
Current - Output 1.5A
Frequency - Switching 400kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount, Wettable Flank
Case / Package 12-VFQFN
Supplier Device Package 12-VQFN-HR (3x2)
Base Product Number LMR34215
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LMR34215FAQRNXTQ1DKR,296-LMR34215FAQRNXTQ1CT,296-LMR34215FAQRNXTQ1TR
Standard Package 250
Win Source Part Number 1317626-LMR34215FAQRNXTQ1
Ultra Librarian 3D Model Ultra Librarian LMR34215FAQRNXTQ1 CAD Model

Description

LMR34215FAQRNXTQ1 - Automotive Step-Down Converter from Texas Instruments

The LMR34215FAQRNXTQ1 is a robust, high-performance automotive-grade step-down converter designed and manufactured by Texas Instruments. This advanced power management integrated circuit (PMIC) is specifically tailored to meet the stringent requirements of automotive applications, offering a compact, efficient, and reliable solution for voltage regulation in modern vehicles.

With an input voltage range of 3.8 V to 36 V, the LMR34215FAQRNXTQ1 is versatile enough to handle a wide array of automotive power systems, ensuring compatibility with both standard 12 V batteries and newer 24 V electrical systems. This flexibility makes it an ideal choice for a variety of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and other electronic modules that require a stable and efficient power supply.

The device is capable of delivering up to 1.5 A of continuous output current, and its high-efficiency operation is achieved through a peak current-mode control architecture. This design allows for excellent transient response, tight load regulation, and easy loop compensation. Additionally, the LMR34215FAQRNXTQ1 features a switching frequency that is adjustable from 400 kHz to 2.2 MHz, enabling designers to optimize the size of external components and improve overall solution size and efficiency.

For enhanced protection, the LMR34215FAQRNXTQ1 includes a comprehensive suite of safety features such as thermal shutdown, input undervoltage lockout, cycle-by-cycle current limit, and short-circuit protection. These features ensure the longevity and reliability of both the converter and the systems it powers, even under harsh automotive conditions.

The device is offered in a compact 3.5 mm x 3.5 mm QFN package, which is highly suitable for space-constrained applications. Moreover, it is AEC-Q100 qualified, reflecting its compliance with the most rigorous automotive quality standards, and is supported by the Texas Instruments design ecosystem, including evaluation modules (EVMs), application notes, and simulation tools.

In summary, the LMR34215FAQRNXTQ1 from Texas Instruments is a top-tier choice for automotive manufacturers and designers who require a dependable, efficient, and flexible power solution that can withstand the demanding environments of automotive applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0688 $50.6880
25+ $4.1590 $103.9750
38+ $4.0290 $153.1020
52+ $3.8991 $202.7532
67+ $3.7691 $252.5297
89+ $3.3792 $300.7488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess