EN
  • EN
  • DE
  • IT

LMR36006BRNXR

Part No LMR36006BRNXR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REGULATOR BUCK  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 12-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.2V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 60V
Current - Output 600mA
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 12-VFQFN
Supplier Device Package 12-VQFN-HR (3x2)
Base Product Number LMR36006
Other Names 296-LMR36006BRNXRTR
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249719-LMR36006BRNXR
Ultra Librarian 3D Model Ultra Librarian LMR36006BRNXR CAD Model

Description

The LMR36006BRNXR is a highly efficient, small form factor, easy-to-use synchronous step-down DC/DC converter from Texas Instruments, designed to deliver robust performance for a wide range of applications. This compact power management integrated circuit (PMIC) is capable of driving up to a 0.6A load with excellent power efficiency.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 3.7V to 36V, making it suitable for various power supply configurations, including both single-cell and multi-cell battery-powered applications, as well as industrial power supplies.
  • Adjustable Output Voltage: It provides an adjustable output voltage from 0.8V to 12V, allowing for a high degree of flexibility in powering different components within a system.
  • High Efficiency: With its synchronous step-down regulator design, the LMR36006BRNXR achieves high efficiency, which is critical for minimizing heat dissipation and improving system reliability.
  • Compact Package: The device comes in a small 2mm x 2mm, 6-pin WSON package, making it an ideal choice for space-constrained applications.
  • Integrated Protection Features: It includes a range of built-in protection features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring the safe operation of the device under various conditions.

Applications

The versatile nature of the LMR36006BRNXR makes it an excellent choice for a broad array of applications, including but not limited to:

  • Portable Electronics
  • Wireless Infrastructure
  • Industrial Power Supplies
  • Automotive Accessories
  • Home Automation Systems

Conclusion

With its wide input voltage range, adjustable output, high efficiency, compact size, and protective features, the LMR36006BRNXR from Texas Instruments stands out as a versatile power solution. Whether for consumer electronics, industrial applications, or automotive systems, this converter ensures reliable and efficient power management, supporting the demands of sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.2370
Analog Devices Inc.
IC REG BUCK-BST ADJ 700MA 16WLP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $14.0103
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $26.1134
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7690 $53.0700
70+ $1.4515 $101.6050
110+ $1.4062 $154.6820
150+ $1.3608 $204.1200
195+ $1.3155 $256.5225
255+ $1.1794 $300.7470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess