EN
  • EN
  • DE

LMS1585ACSX-1.5

Part No LMS1585ACSX-1.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 5A and 3A Low Dropout Fast Response Regulators | IC REG LIN 1.5V 5A DDPAK/TO263-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 13V
Min/Fixed Output Voltage 1.5V
Maximum Dropout Voltage 1.4V at 5A
Output Current 5A
Current - Quiescent (Iq) 7mA
Maximum Supply Current 13mA
PSRR 60 ~ 72 dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package DDPAK/TO-263-3
Family Part Number LMS1585
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1201907-LMS1585ACSX-1.5
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMS1585ACSX-1.5 CAD Model

Description

The LMS1585ACSX-1.5 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a fixed output voltage of 1.5V with an impressive accuracy. This regulator is part of the LMS1585A series, which is known for its high efficiency and reliability, making it an excellent choice for precision voltage regulation in a wide range of applications.

Key Features

  • Output Voltage: Fixed 1.5V with high accuracy.
  • Output Current: Capable of delivering up to 5A of continuous output current.
  • Low Dropout: Operates with a very low dropout voltage, which enhances efficiency and allows for operation close to the input voltage.
  • Stability: Stable with output capacitors as low as 10 µF, offering flexibility in design.
  • Protection Features: Includes over-current and over-temperature protection to ensure safe operation under abnormal conditions.
  • Adjustable Versions: Also available in adjustable versions for a custom output voltage setting.
  • Package: Offered in a compact SOT-223 package, suitable for space-constrained applications.

Applications

The LMS1585ACSX-1.5 is ideal for use in a variety of electronic devices where a stable and precise voltage is crucial. Common applications include:

  • High-End Consumer Electronics
  • Computer Systems and Servers
  • Telecommunication Equipment
  • Battery-Powered Devices
  • Automotive Electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LMS1585ACSX-1.5 is no exception. It is designed to meet the rigorous demands of modern electronic systems, ensuring long-term reliability and performance. Whether you're developing a sophisticated computing device or a simple power supply, this LDO voltage regulator will provide the stability and efficiency your project requires.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5165 $50.3300
49+ $2.0648 $101.1752
75+ $2.0003 $150.0225
104+ $1.9357 $201.3128
134+ $1.8712 $250.7408
179+ $1.6776 $300.2904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess