EN
  • EN
  • DE

LMS3635AQRNLTQ1

Part No LMS3635AQRNLTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 22VQFN / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.5A 22-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.9V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 15V
Current - Output 3.5A
Frequency - Switching 250kHz ~ 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 22-VFQFN
Supplier Device Package 22-VQFN-HR (5x4)
Base Product Number LMS3635
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LMS3635AQRNLTQ1,296-47482-6,TEXTISLMS3635AQRNLTQ1,296-47482-2,LMS3635AQRNLTQ1-ND,296-47482-1
Standard Package 250
Win Source Part Number 1028209-LMS3635AQRNLTQ1
Ultra Librarian 3D Model Ultra Librarian LMS3635AQRNLTQ1 CAD Model

Description

The LMS3635AQRNLTQ1 is a state-of-the-art automotive-grade synchronous step-down voltage converter designed and manufactured by Texas Instruments. This high-performance device is tailored to meet the stringent requirements of the automotive industry, ensuring reliability and efficiency in a wide range of vehicle applications.

With an input voltage range of 3.8V to 36V, the LMS3635AQRNLTQ1 is versatile enough to handle the varied electrical environments found in automotive power systems. It is capable of delivering a continuous output current of up to 3.5A, making it suitable for powering core modules in modern vehicles, including infotainment systems, advanced driver assistance systems (ADAS), and other critical electronic components.

The device boasts an impressive adjustable output voltage range from 0.8V to 90% of the input voltage, providing the flexibility to cater to different voltage requirements within the vehicle. Its high-efficiency operation is maintained across a wide load range, which is essential for reducing energy consumption and minimizing heat generation.

Texas Instruments has incorporated several key features into the LMS3635AQRNLTQ1 to ensure its performance and safety. These include overcurrent protection, thermal shutdown, and an under-voltage lockout, which collectively safeguard the device and the systems it powers from electrical anomalies. Additionally, the device offers both high-side and low-side power MOSFETs integrated into the package, which simplifies the design and reduces external component count.

The LMS3635AQRNLTQ1 comes in a highly compact 3.5mm x 3.5mm QFN package, which is optimal for space-constrained automotive applications. This package is also designed for enhanced thermal performance, ensuring reliable operation even in harsh automotive environments.

In summary, the LMS3635AQRNLTQ1 from Texas Instruments is a robust, efficient, and flexible solution for automotive power supply applications. Its wide input voltage range, high output current capability, and comprehensive protection features make it an ideal choice for manufacturers seeking to enhance the performance and safety of their automotive electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0085 $54.0510
14+ $7.3916 $103.4824
21+ $7.1606 $150.3726
29+ $6.9296 $200.9584
38+ $6.6986 $254.5468
50+ $6.0057 $300.2850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess